EN
  • EN
  • DE

ATSAMD21E16A-MUT

Part No ATSAMD21E16A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 32-bit SAM D21 ARM Cortex M0+ RISC 64KB Flash 3.3V 32-Pin QFN EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Core Architecture ARM
Data Bus Width 32 b
Interface I2C, I2S, SPI, UART, USART, USB
Max Frequency 48 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.63 V
Memory Size 64 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.62 V
Mount Surface Mount
Number of Programmable I/O 26
Number of Timers/Counters 6
Operating Supply Voltage 3.3 V
Packaging Tape & Reel
RAM Size 8 kB
RoHS Non-Compliant
Watchdog Timer Yes
Win Source Part Number 1030355-ATSAMD21E16A-MUT
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E16A-MUT CAD Model

Description

Microchip Technology ATSAMD21E16A-MUT

The ATSAMD21E16A-MUT is a high-performance, low-power microcontroller from Microchip Technology, featuring a 32-bit ARM Cortex-M0+ processor core. It is part of the SAM D21 family, which is designed for a wide range of applications, from IoT devices to consumer electronics, industrial control systems, and more. This microcontroller is an ideal choice for designers looking for a perfect balance between performance and power efficiency.

Key Features:

  • CPU: ARM Cortex-M0+ processor running at up to 48 MHz, offering the efficiency of the ARM architecture for cost-sensitive and power-constrained solutions.
  • Memory: 64 KB of in-system self-programmable Flash, 8 KB of SRAM, and 2 KB of Read-While-Write (RWW) EEPROM, providing ample storage for code and data.
  • I/O Options: Rich set of input/output features including up to 52 programmable I/O pins, enabling versatile connectivity and system control.
  • Power Management: Flexible power management system with Idle and Standby sleep modes, ensuring low power consumption for battery-powered and portable applications.
  • Peripheral Interfaces: Comprehensive peripherals such as I2C, SPI, and UART interfaces for communication, along with timers, counters, ADC, and DAC for control and data acquisition tasks.
  • Package: Available in a 32-pin QFN package, providing a compact footprint for space-constrained designs.
  • Operating Voltage: 1.62V to 3.63V power supply range, accommodating a variety of power sources and system requirements.

The ATSAMD21E16A-MUT is also supported by the Atmel Studio integrated development platform and the Atmel Software Framework, which includes pre-written device drivers and libraries to streamline application development. With its extensive documentation and community support, this microcontroller is accessible for both professional engineers and hobbyists.

Whether you're developing a smart sensor, working on home automation, or creating a wearable device, the ATSAMD21E16A-MUT provides a reliable and flexible core for your project, delivering the performance needed to drive innovative applications while maintaining low power consumption.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2039 $78.2039
2+ $64.1672 $128.3344
3+ $62.1621 $186.4863
4+ $60.1570 $240.6280
5+ $58.1519 $290.7595
7+ $52.1355 $364.9485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess