Products specifications Report Issue?

Win Source Part Number 1039635-6349-2J
Categories OEM Parts(0-9)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6349-2J CAD Model

Description

The AMD 1039635-6349-2J is an electronic component that belongs to the OEM Parts(0-9) category.

  • Product Name: AMD 1039635-6349-2J
  • Category: OEM Parts(0-9)
  • Win Source Part Number: 1039635-6349-2J
  • Alternative part: 6349-2J6349-2J
  • Popularity: Low
  • Risk: High risk of counterfeit products
  • Supply and Demand: Shortage

You May Also Be Interested in

Belden Inc.
Need more? Email Us
ECAD model for 1506A-RED-5000
Toko America Inc.
Need more? Email Us
ECAD model for 1123AS-120M
ITT Cannon, LLC
Need more? Email Us
ECAD model for 111438-0041
TE Connectivity
CONN HEADER R/A 16POS 2.2MM / Connector Header Through Hole, Right Angle 16 position 0.087" (2.20mm)
Lowest to $1.2091
ECAD model for 1318382-2
Schneider Electric
Modicon Momentum - Ethernet communication adaptor - 10 Mbit/s
Need more? Email Us
ECAD model for 170ENT11002
Maxim Integrated
Need more? Email Us
ECAD model for 1339A2-33
ITT Cannon, LLC
Need more? Email Us
ECAD model for 1216872188000VR
TE Connectivity
Need more? Email Us
ECAD model for 1382408-1
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for 14050B/BEAJC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention