EN
  • EN
  • DE

1506A-RED-5000

Part No 1506A-RED-5000
Manufacturer Belden Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054863-1506A-RED-5000
Categories OEM Parts(0-9)
Manufacturer Belden Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1506A-RED-5000 CAD Model

Description

The 1506A-RED-5000 is a communication cable manufactured by Belden Inc., a leading provider of signal transmission solutions. This cable is designed for various industrial and commercial applications requiring reliable data and signal transmission. The cable is known for its durability and performance in demanding environments.

Applications

  • Industrial automation: Connecting sensors, actuators, and controllers.
  • Process control: Transmitting data between process control systems and field devices.
  • Networking: Connecting computers, printers, and other network devices.
  • Security systems: Connecting cameras, access control systems, and other security equipment.
  • Audio/Video: Transmitting audio and video signals.

Features

  • Conductor Material: Copper conductors for excellent signal conductivity.
  • Insulation: High-quality insulation material for signal protection and durability.
  • Shielding: Shielded to minimize electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Jacket: Durable outer jacket for protection against abrasion, chemicals, and other environmental factors.
  • Color: Red jacket for easy identification.

Benefits

  • Reliable signal transmission: Ensures accurate and reliable data transmission.
  • Noise reduction: Shielding minimizes noise and interference for improved signal quality.
  • Durability: Designed to withstand harsh environments and ensure long-term performance.
  • Easy installation: Flexible design and clear markings simplify installation.
  • Long-term performance: High-quality materials and construction ensure long-term performance.

Additional Details

The 1506A-RED-5000 cable consists of multiple conductors. The gauge of the conductors is critical and influences the amount of current it can safely carry and the distance the signal can travel without significant degradation. The shielding effectiveness is measured in dB and indicates the cable's ability to block EMI and RFI. The jacket material is often PVC or a similar polymer. The cable is sold on a 5000-foot spool. Always consult the manufacturer's datasheet for the exact specifications, including voltage rating, temperature range, and chemical resistance. Proper termination techniques are crucial for achieving optimal performance. The datasheet provides recommendations for these aspects as well.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.4019
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess