Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 176543-AM1765DC
Popularity Low
Supply and Demand Status Limited
Family Name AM1765DC
Introduction Date August 01, 1989
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AM1765DC CAD Model

Description

AM1765DC: High-Performance Digital Controller

The AM1765DC is engineered to provide superior digital control for complex systems. It excels in environments that demand high precision and reliability. This controller is particularly suited for applications in automation and control systems, making it a vital component for engineers and designers.

  • Applications: Industrial Control Systems, Home Automation, HVAC, Smart Grids
  • Features and Benefits:
    • Advanced Control Algorithms: Supports a variety of protocols for enhanced control.
    • User-Friendly Interface: Simplifies setup and operation.
    • Robust Signal Processing: Ensures accuracy in demanding conditions.
    • Scalability: Easily integrates with existing systems of varying sizes.
  • Additional Details:
    • Input Voltage: 5V - 15V
    • Communication Protocols: I2C, SPI, UART
    • Operating Temperature: -40°C to 105°C

You May Also Be Interested in

Panasonic
Audio signal processing IC for notebook PC
Need more? Email Us
ECAD model for AN7515SH
Panasonic
Need more? Email Us
ECAD model for AN7555ZA
Panasonic
Need more? Email Us
ECAD model for AN8483NSB-E1
Panasonic
Need more? Email Us
ECAD model for AN91A12S-E1
Panasonic
Need more? Email Us
ECAD model for AN8387S-E2V
Panasonic
Need more? Email Us
ECAD model for AN7395S-E1V
Panasonic
Need more? Email Us
ECAD model for AN8485SB
Panasonic
Lowest to $1.4682
ECAD model for AN8703FH-V
Panasonic
Need more? Email Us
ECAD model for AN8683NSH-E1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention