Products specifications Report Issue?

Win Source Part Number 1044511-AM26LS38SCTR
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM26LS38SCTR CAD Model

Description

The AM26LS38SCTR is a low-power Schottky quad differential line driver designed for digital data transmission over balanced lines.

  • Standards: Designed to meet the requirements of ANSI Standards EIA/TIA-422-B, RS-423-B, and RS-485 and ITU Recommendations V.10 and V.11.
  • Optimization: The device is optimized for balanced multipoint bus transmission @ rates up to and exceeding 10 Mbps.
  • Applications: can be used as a line driver in digital data transmission systems and as a pulse shaper in line-driving applications.
  • Package: 16-pin SOIC package

You May Also Be Interested in

Sony
Need more? Email Us
ECAD model for B30-600853000282718
EPCOS (TDK)
Need more? Email Us
ECAD model for B30122-D1006Q412
EPCOS (TDK)
Epcos 10kOhms 60mW Measurement NTC Thermistor; 15s; 2.41 (Dia.) x 6.5mm
Need more? Email Us
ECAD model for B57861S0103J40
EPCOS (TDK)
PTC Thermistors for Telecom Applications, Max. operating voltage=135V, Rated resistance=35Ω
Need more? Email Us
ECAD model for B59535T1120A062
EPCOS (TDK)
Thermistor NTC 10Ohm 20% 2-Pin Radial T/R
Need more? Email Us
ECAD model for B57238S100M51
Microchip Technology
Need more? Email Us
ECAD model for AT89C5121IL
Microchip Technology
Need more? Email Us
ECAD model for AT83C51RC2WPARLTUM
Microchip Technology
Need more? Email Us
ECAD model for AT87C51RD2-MC
JST Sales America Inc.
CONN HEADER VERT 14POS 2.5MM / Connector Header Through Hole 14 position 0.098" (2.50mm)
Lowest to $0.4535
ECAD model for B14B-XADSS-N(LF)(SN)

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention