Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044512-AM2708DC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2708DC CAD Model

Description

The AMD 1044512-AM2708DC is an OEM electronic component that falls under the A-B category. The supply and demand status is currently experiencing a shortage. The product is not RoHS compliant.

You May Also Be Interested in

Diodes Incorporated
DIODE SCHOTTKY 70V 1A SMA / Diode Schottky 70 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for B170AE-13
EPCOS (TDK)
PTC Thermistors for Telecom Applications, Max. operating voltage=135V, Rated resistance=35Ω
Need more? Email Us
ECAD model for B59535T1120A062
JST Sales America Inc.
Connectors, Wire to Board, XA HEADER
Need more? Email Us
ECAD model for B14B-XAEK-1-GU
Microchip Technology
IC EEPROM 2KBIT 1MHZ 8SOIC
Lowest to $5.8647
ECAD model for AT88SC153-10SU-00
EPCOS (TDK)
Thermistor NTC 10Ohm 20% 2-Pin Radial T/R
Need more? Email Us
ECAD model for B57238S100M51
JST Sales America Inc.
CONN HEADER VERT 14POS 2.5MM / Connector Header Through Hole 14 position 0.098" (2.50mm)
Lowest to $0.4535
ECAD model for B14B-XADSS-N(LF)(SN)
Sony
Need more? Email Us
ECAD model for B30-600853000282718
Kemet
Need more? Email Us
ECAD model for B45196H6685M309
Microchip Technology
Need more? Email Us
ECAD model for AT87C51RD2-MC

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention