Products specifications

Categories Memory
Win Source Part Number 957655-AM27C040-100DC
Series *
Ultra Librarian 3D Model Ultra Librarian AM27C040-100DC CAD Model

Description

The AM27C040-100DC is a 4-Megabit (512K x 8) CMOS EPROM manufactured by AMD. It offers non-volatile storage with a relatively fast access time of 100ns, making it suitable for applications requiring quick data retrieval. Being a CMOS device, it consumes less power than older NMOS EPROMs.

Applications

  • Embedded Systems Firmware: Stores firmware and program code for embedded systems such as industrial controllers and consumer electronics.
  • Networking Equipment: Stores configuration data and boot code for routers, switches, and other networking devices.
  • Telecommunications Equipment: Used in telecommunications systems for storing call processing algorithms and configuration parameters.
  • Medical Devices: Stores software and calibration data in medical equipment.
  • Industrial Control Systems: Provides storage for control programs and data in industrial automation systems.

Features

  • 4-Megabit (512K x 8) Organization: Offers a storage capacity of 4,194,304 bits, organized as 524,288 bytes.
  • Fast Access Time (100ns): Provides fast data retrieval for demanding applications.
  • CMOS Technology: Consumes less power than NMOS EPROMs.
  • Single +5V Power Supply: Operates from a single 5V power supply.
  • Static Operation: Requires no clocks or refreshing.
  • Three-State Output: Provides three-state outputs for easy bus interfacing.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • High Density: Offers a large storage capacity in a compact package.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Easy to Program: Can be programmed using standard EPROM programmers.
  • Reliable Performance: Provides reliable operation over a wide temperature range.

Additional Details

The AM27C040-100DC is typically packaged in a 32-pin DIP or a surface-mount package. Programming is accomplished by applying specific voltage levels to the device's pins using an EPROM programmer. The device is erased by exposing it to ultraviolet light through a quartz window on the top of the package. Proper handling and programming procedures are essential to ensure reliable operation and prevent damage to the device.

You May Also Be Interested in

Cypress Semiconductor Corp
EPROM OTP 16K-bit 2K x 8 15ns 24-Pin PDIP
Need more? Email Us
ECAD model for CY7C245AL-35PC
Atmel
EPROM OTP 1M-bit 128K x 8 120ns Automotive 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C010-12JA
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Need more? Email Us
ECAD model for M27C512-15F1
STMicroelectronics
EPROM UV 256K-bit 32K x 8 70ns 28-Pin CFDIPW Tube / IC EPROM UV 256KBIT 70NS 28CDIP
Need more? Email Us
ECAD model for M27C256B-70XF1
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $8.0954
ECAD model for M27C801-80F1
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27C020M-12
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM OTP 128K-bit 16K x 8 200ns 28-Pin PDIP
Need more? Email Us
ECAD model for AM27C128-200PC
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
ECAD model for NMC27C64Q200
STMicroelectronics
IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $10.9684
ECAD model for M27C2001-12F6

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention