Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007160-AM2864BDC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2864BDC CAD Model

Description

The AM2864BDC is a low-popularity OEM part manufactured by AMD.

  • Part Availability: Available on Win Source with part number 1007160-AM2864BDC
  • Alternative Part: AM2864BDCAM2864-BDC
  • RoHS State: non-compliant
  • Supply and Demand: shortage

You May Also Be Interested in

EPCOS (TDK)
SAW Components from EPCOS include filters and resonators for automotive applications, filters for infrastructure...
Lowest to $1.7763
ECAD model for B39182-B9522-P810
Diodes Incorporated
DIODE SCHOTTKY 70V 1A SMA / Diode Schottky 70 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for B170AE-13
EPCOS (TDK)
THERM NTC 4.7KOHM 3988K PROBE / NTC Thermistor 4.7k Cylindrical Probe, Copper
Need more? Email Us
ECAD model for B57800K0472A 001
JST Sales America Inc.
Connectors, Wire to Board, XA HEADER
Need more? Email Us
ECAD model for B14B-XAEK-1-GU
EPCOS (TDK)
PTC Thermistors for Telecom Applications, Max. operating voltage=135V, Rated resistance=35Ω
Need more? Email Us
ECAD model for B59535T1120A062
NXP / Nexperia
Need more? Email Us
ECAD model for B57558
Infineon Technologies
Need more? Email Us
ECAD model for B58502
EPCOS (TDK)
Thermistor NTC 10Ohm 20% 2-Pin Radial T/R
Need more? Email Us
ECAD model for B57238S100M51
Microchip Technology
Need more? Email Us
ECAD model for AT89C51CC02CAUM

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention