Products specifications Report Issue?

Win Source Part Number 1019378-AM2901ADMB
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2901ADMB CAD Model

Description

The AM2901ADMB is a 4-bit bipolar microprocessor slice designed by AMD. This device is a fundamental building block for creating custom microprocessors and controllers. It is a highly versatile component that can be cascaded to form processors of various word lengths. The AM2901ADMB is known for its speed and flexibility in implementing complex digital systems.

Applications:

  • Custom Microprocessors: Used as a building block to create custom-designed microprocessors.
  • Bit-Slice Processors: Employed in bit-slice architectures for high-performance computing.
  • Digital Controllers: Utilized in digital controllers for industrial automation and process control.
  • Arithmetic Logic Units (ALUs): Functions as a core ALU in complex digital systems.
  • Signal Processing: Used in digital signal processing (DSP) applications.

Features:

  • 4-Bit Slice Architecture: Provides a 4-bit processing slice that can be cascaded.
  • Bipolar Technology: High-speed operation due to bipolar technology.
  • Flexible Instruction Set: Supports a wide range of arithmetic and logic operations.
  • Multiple Data Inputs: Offers multiple data input paths for versatile operation.
  • Three-State Outputs: Provides three-state outputs for bus compatibility.
  • Microprogrammable: Designed for microprogrammed control.

Benefits:

  • Customizable Architecture: Allows designers to create processors tailored to specific applications.
  • High Performance: Bipolar technology enables high-speed operation.
  • Versatile Functionality: Supports a wide range of arithmetic and logic functions.
  • Expandable Word Length: Can be cascaded to create processors with different word lengths.
  • Efficient Control: Designed for microprogrammed control, enabling efficient instruction sequencing.

Additional Details:

The AM2901ADMB typically comes in a DIP package. It requires a stable power supply and careful attention to timing and signal integrity due to its high-speed operation. The device is used in applications where performance and customization are more critical than cost or power consumption. The microprogrammable nature of the AM2901ADMB allows for a high degree of control over the processor's behavior. It is a classic component for creating custom digital systems.

You May Also Be Interested in

Qualcomm
Need more? Email Us
ECAD model for B39941B8631P810
Diodes Incorporated
Contact for details
Lowest to $0.1944
ECAD model for B540-13-F
EPCOS (TDK)
Ntc Thermistor 1206 470R K62 GHL1928 B-3250 Pre
Need more? Email Us
ECAD model for B57621C471K62
EPCOS (TDK)
Epcos 470Ohms 0603 PTC Thermistor; 1.6 x 0.8 x 0.8mm
Need more? Email Us
ECAD model for B59601A95A62
EPCOS (TDK)
Need more? Email Us
ECAD model for B39881-LR89E-A710
NXP / Nexperia
Need more? Email Us
ECAD model for B57570
EPCOS (TDK)
new, original packaged
Lowest to $0.2486
ECAD model for B39771B8538P810
EPCOS (TDK)
new, original packaged
Lowest to $0.4738
ECAD model for B39202B9919P810
Qualcomm
RF DUPLEXER 751MHZ/782MHZ 9SMD / RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead
Lowest to $0.1760
ECAD model for B39781B7939P810

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention