Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Packaging Cut Reel
Status Obsolete(EOL)
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz to 10kHz
Sensitivity -42dB ±4dB @ 94dB SPL
S/N Ratio 59dB
Impedance 100 Ohm
Voltage Range 1.5 to 5.5V
Operating Supply Current 250μA
Port Location Top
Termination Surface Mount
Height (Max) 0.065" (1.65mm)
Shape Rectangular
Win Source Part Number 211976-SP0102BE3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP0102BE3 CAD Model

Description

The Knowles SP0102BE3 is a MEMS (Micro-Electro-Mechanical System) silicon microphone that has a frequency range of 100Hz to 10kHz.

  • Output Type: The microphone has an analog output type
  • Direction: and has an omnidirectional direction.
  • Sensitivity: The microphone has a sensitivity of -42dB ±4dB @ 94dB SPL
  • Signal-to-Noise Ratio: and has a signal-to-noise ratio of 59dB.
  • Voltage Range: The microphone has a voltage range of 1.5 to 5.5V
  • Port Location: and has a port location at the top.
  • Packaging: The microphone is supplied in a cut reel packaging and has a height of 0.065" (1.65mm).
  • Category: The microphone is categorized under audio products and is obsolete (EOL).
  • Supply/Demand: The supply and demand status of the microphone is limited.

You May Also Be Interested in

Infineon Technologies
MIC MEMS DIGITAL PDM OMNI -36DB / 20 Hz ~ 20 kHz Digital, PDM Microphone MEMS (Silicon) 1.62 V ~ 3.6 V Omnidirectional (-36dB ±1dB @ 94dB SPL) Solder Pads
Lowest to $3.9917
ECAD model for IM69D130V01XTSA1
Knowles
Lowest to $1.0969
ECAD model for SPM0204HE5-PB-6
Analog Devices Inc.
Lowest to $0.3661
ECAD model for ADMP508ACEZ-RL
Knowles
Need more? Email Us
ECAD model for SPM0204LE5-QB-6
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $2.8878
ECAD model for ADMP421ACEZ-RL
TDK InvenSense
MIC MEMS DIGITAL PDM OMNI -36DB / 50 Hz ~ 20 kHz Digital, PDM Microphone MEMS (Silicon) 1.65 V ~ 3.63 V Omnidirectional (-36dB ±1dB @ 94dB SPL) Solder Pads
Lowest to $1.4539
ECAD model for ICS-51360
TDK InvenSense
MIC MEMS ANALOG OMNI -38DB
Lowest to $3.7089
ECAD model for ICS-40720
Cirrus Logic Inc.
MICROPHONE MEMS ANALOG OMNI
Lowest to $1.0511
ECAD model for CS7331P-CAZR
TDK InvenSense
MIC MEMS ANALOG OMNI -38DB / 35 Hz ~ 20 kHz Analog Microphone MEMS (Silicon) 1.52 V ~ 3.63 V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads
Lowest to $2.1747
ECAD model for ICS-40212

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention