EN
  • EN
  • DE

ICS-51360

Part No ICS-51360
Manufacturer TDK InvenSense
Catalog Microphones
Description MIC MEMS DIGITAL PDM OMNI -36DB / 50 Hz ~ 20 kHz Digital, PDM Microphone MEMS (Silicon) 1.65 V ~ 3.63 V Omnidirectional (-36dB ±1dB @ 94dB SPL) Solder Pads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Microphones
Mfr TDK InvenSense
Series ICS-51360
Package Tape & Reel
Product Status Obsolete
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 50 Hz ~ 20 kHz
Sensitivity -36dB ±1dB @ 94dB SPL
S/N Ratio 62dB
Voltage - Rated 1.8 V
Voltage Range 1.65 V ~ 3.63 V
Current - Supply 730 µA
Port Location Bottom
Termination Solder Pads
Size / Dimension 0.138" L x 0.104" W (3.50mm x 2.65mm)
Height (Max) 0.039" (0.98mm)
Shape Rectangular
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 920809-ICS-51360
Ultra Librarian 3D Model Ultra Librarian ICS-51360 CAD Model

Description

The ICS-51360 is a MEMS microphone designed for audio applications.

  • Manufacturer: TDK InvenSense
  • Type: MEMS Microphone
  • Termination: Solder Pads
  • Package: Tape & Reel
  • Size: 0.138" L x 0.104" W (3.50mm x 2.65mm)
  • Voltage Range: 1.65V to 3.63V
  • Current Supply: 730 µA
  • Directionality: Omnidirectional
  • Sensitivity: -36dB ±1dB @ 94dB SPL
  • Signal-to-Noise Ratio: 62dB
  • Output: Digital, PDM signal

You May Also Be Interested in

PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Knowles
MICROPHONE
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $2.6115
DB Unlimited.
MO044402-8 DB Unlimited Microphones Omnidirctnl Electret Condenser Microphone datasheet, inventory, & pricing.
Lowest to $1.2224
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378
STMicroelectronics
MICROPHONE MEMS DIGITAL PDM OMNI / 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $2.9105
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
Analog Devices Inc.
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2981 $58.4145
110+ $1.0651 $117.1610
170+ $1.0319 $175.4230
235+ $0.9986 $234.6710
300+ $0.9653 $289.5900
405+ $0.8655 $350.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess