EN
  • EN
  • DE

SMCJ26CA-13-F

Part No SMCJ26CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 26VWM 42.1VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount SMC
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SMCJ26
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMCJ26CA-FDITR, SMCJ26CA-FDICT, SMCJ26CA13F, SMCJ26CA-FDIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934206-SMCJ26CA-13-F
Ultra Librarian 3D Model Ultra Librarian SMCJ26CA-13-F CAD Model

Description

SMCJ26CA-13-F TVS Diode by Diodes Incorporated

The SMCJ26CA-13-F from Diodes Incorporated is a robust Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This component is particularly well-suited for the protection of voltage-sensitive devices in a variety of applications, including commercial, industrial, and portable electronics.

Key Features

  • Reverse Stand-off Voltage: The device features a reverse stand-off voltage of 26V, making it suitable for a range of applications where this voltage level is common.
  • Peak Pulse Power: With its ability to handle 1500W of peak pulse power dissipation for a 10/1000μs waveform, the SMCJ26CA-13-F ensures excellent clamping capability for transient events.
  • Bi-directional Protection: As a bidirectional TVS, it provides protection in both polarities when AC power is present, enhancing the safety and reliability of the protected device.
  • Low Incremental Surge Resistance: The surge resistance is extremely low, ensuring that the voltage clamping response is both swift and effective during a transient voltage event.
  • Compliance: It meets the MSL level 1 standard, per J-STD-020, and is compliant with RoHS Directive 2011/65/EU and is lead-free.

Applications

The SMCJ26CA-13-F is ideal for protecting integrated circuits and other sensitive components in:

  • Consumer electronics such as TVs, computers, and mobile devices
  • Industrial control systems and automation equipment
  • Telecommunication systems including base stations and networking devices
  • Power supply units and voltage regulation modules
  • Medical devices that require reliable protection against voltage transients

Package and Quality Assurance

The TVS diode comes in a standard DO-214AB (SMC) package, which is known for its compact footprint and high thermal performance. This package is also well-suited for automated assembly processes, ensuring a reliable and consistent production quality. Diodes Incorporated is committed to high standards of quality, and the SMCJ26CA-13-F is a testament to this, providing robust transient voltage protection for sensitive circuits in a wide array of electronic products.

For detailed specifications and application notes, designers are encouraged to consult the datasheet provided by Diodes Incorporated.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4657 $51.2270
265+ $0.3821 $101.2565
410+ $0.3702 $151.7820
560+ $0.3583 $200.6480
725+ $0.3463 $251.0675
970+ $0.3105 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess