The P4NM60 from STMicroelectronics is a robust and efficient N-channel Power MOSFET designed for a wide range of applications. This power semiconductor device is well-suited for high-performance power switching and conversion in consumer, automotive, and industrial electronics.
Key Features
- High Voltage Capability: The P4NM60 operates at a drain-source voltage of up to 600V, making it suitable for high voltage applications.
- Low On-Resistance: With a low on-resistance (R<sub>DS(on)), this MOSFET ensures minimal power loss and improved efficiency during operation.
- Fast Switching Speed: The device boasts a fast switching speed, which enhances performance in applications requiring quick power conversion.
- Improved Gate Charge: The optimized gate charge (Q<sub>g) allows for reduced switching losses, especially beneficial in high-frequency power supplies and converters.
- 100% Avalanche Tested: Guaranteeing reliability, the P4NM60 is tested for avalanche ruggedness, ensuring it can handle high stress and energy within the circuit.
Applications
The P4NM60 is versatile and can be used in various applications, including:
- Switch Mode Power Supplies (SMPS)
- High Efficiency DC-DC Converters
- Motor Control Systems
- LED Lighting Solutions
- Inverters for Renewable Energy Sources
- Automotive Electronics and Charging Systems
Product Specifications
Parameter
Value
Drain-source Voltage (V<sub>DS)
600V
Continuous Drain Current (I<sub>D)
3.3A
Power Dissipation (P<sub>D)
35W
Operating Temperature Range
-55°C to +150°C
Overall, the P4NM60 from STMicroelectronics is a reliable choice for engineers and designers looking for a high-voltage, high-efficiency Power MOSFET that can handle demanding electrical environments while providing a high level of performance and durability.