Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001298-AM2903ADCB
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2903ADCB CAD Model

Description

The AM2903ADCB is a 4-bit bipolar microprocessor slice manufactured by AMD. It is a versatile building block used for designing custom microprocessors, controllers, and arithmetic logic units (ALUs). As a bit-slice processor element, it can be cascaded to create processors with arbitrary word lengths, offering flexibility in designing specialized digital systems.

Applications:

  • Custom Microprocessor Design: Used as a fundamental component in creating custom-tailored microprocessors.
  • Bit-Slice Processing: Employed in bit-slice architectures for high-performance computing applications.
  • Digital Controllers: Found in digital control systems for industrial automation and process management.
  • Arithmetic Logic Units (ALUs): Serves as a core ALU in various digital computing systems.
  • Signal Processing: Utilized in digital signal processing (DSP) applications where custom hardware is needed.

Features:

  • 4-Bit Slice Architecture: Provides a 4-bit processing element that can be cascaded for larger word sizes.
  • Bipolar Technology: Offers high-speed operation thanks to its bipolar design.
  • Flexible Instruction Set: Supports a wide range of arithmetic and logical operations.
  • Multiple Data Input/Output Paths: Provides multiple data paths for increased versatility.
  • Shift Capabilities: Includes shift capabilities for efficient data manipulation.
  • Microprogrammable: Designed for use in microprogrammed control systems.

Benefits:

  • Highly Customizable: Allows designers to create processors optimized for specific tasks.
  • High-Speed Performance: Bipolar technology enables fast execution of instructions.
  • Versatile Functionality: Capable of performing a broad range of arithmetic and logic operations.
  • Scalable Architecture: Can be cascaded to build processors of varying word lengths.
  • Efficient Microprogramming: Supports efficient microprogrammed control sequences.

Additional Details:

The AM2903ADCB typically comes in a DIP package. Due to its bipolar technology, it requires careful power supply management and attention to signal integrity. It is commonly used in applications where high performance and customizability are critical. The device's microprogrammable nature allows designers to implement complex instruction sets and control sequences, making it suitable for specialized computing tasks. Its shift capabilities also enhance its usefulness in data manipulation and signal processing applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for AT84RF103AHQF
Dell
Need more? Email Us
ECAD model for B58-552955000382214
EPCOS (TDK)
PTC Thermistors for Telecom Applications, Max. operating voltage=135V, Rated resistance=35Ω
Need more? Email Us
ECAD model for B59535T1120A062
Siemens
Need more? Email Us
ECAD model for B57528
EPCOS (TDK)
Thermistor NTC 10Ohm 20% 2-Pin Radial T/R
Need more? Email Us
ECAD model for B57238S100M51
Microchip Technology
Need more? Email Us
ECAD model for AT83C51RC2WPARLTUM
EPCOS (TDK)
SAW Components from EPCOS include filters and resonators for automotive applications, filters for infrastructure...
Lowest to $1.7763
ECAD model for B39182-B9522-P810
JST Sales America Inc.
CONN HEADER VERT 14POS 2.5MM / Connector Header Through Hole 14 position 0.098" (2.50mm)
Lowest to $0.4535
ECAD model for B14B-XADSS-N(LF)(SN)
TURCK
Sensor; Inclinometer; 0-360 Degrees; 5 Wire; 10-30VDC; M12; M1534069
Need more? Email Us
ECAD model for B1N360V-Q20L60-2LU3-H1151

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention