EN
  • EN
  • DE

AM29F002BT90JD

Part No AM29F002BT90JD
Manufacturer Amd
Catalog Custom Parts (0 - A)
Description Flash, 256KX8, 90ns, PQCC32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1194037-AM29F002BT90JD
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F002BT90JD CAD Model

Description

The AM29F002BT90JD is a 2 Mbit (256K x 8-Bit) CMOS 5.0 Volt-only Flash memory device manufactured by AMD. This device is designed to offer high performance and low power consumption, making it suitable for a wide range of embedded applications.

Applications:

  • Embedded Systems: Firmware storage for embedded control systems.
  • Networking Equipment: Storage of boot code and configuration data in routers and switches.
  • Industrial Automation: Program and data storage in industrial control systems.
  • Consumer Electronics: Storage of applications and multimedia content in devices like digital cameras and MP3 players.
  • Medical Devices: Storage of program code in portable medical equipment.

Features:

  • 5.0 Volt-only Operation: Simplifies system design and reduces power consumption.
  • 2 Mbit Density: Provides ample storage capacity for a variety of applications.
  • Sector Erase Capability: Allows individual sectors to be erased and reprogrammed without affecting other sectors.
  • Unlock Bypass Program Command: Reduces programming time.
  • Automatic Erase and Program Algorithm: Simplifies programming operations.

Benefits:

  • Improved System Performance: Fast access times enhance overall system responsiveness.
  • Reduced Power Consumption: Low power operation minimizes power requirements.
  • Flexible Memory Management: Sector erase capability enables efficient memory utilization.
  • Simplified Programming: Automatic erase and program algorithms simplify the programming process.
  • Cost-Effective Solution: Provides a high-performance storage solution at a competitive price.

Additional Details:

The AM29F002BT90JD features a 90 ns access time. It supports both Common Flash Interface (CFI) and JEDEC standards. The device is available in a variety of packages, including PDIP and TSOP. Detailed specifications, including timing diagrams and electrical characteristics, can be found in the product datasheet.

You May Also Be Interested in

3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Allegro MicroSystems, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Fuji Electric
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Anachip Corp
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess