EN
  • EN
  • DE
  • IT

333ID/E-A(SCP)

Part No 333ID/E-A(SCP)
Manufacturer Everlight Electronics Co Ltd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1181200-333ID/E-A(SCP)
Categories Custom Parts
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 333ID/E-A(SCP) CAD Model

Description

The 333ID/E-A(SCP) is an LED manufactured by Everlight Electronics Co., Ltd. Everlight is a well-known manufacturer of optoelectronics, including LEDs, displays, and infrared components. The "333ID/E-A" likely specifies the LED's physical dimensions and color (likely red), while "(SCP)" could refer to a specific feature or packaging type.

Applications:

  • Indicator Lights: Used as indicator lights in electronic devices, panels, and equipment.
  • Backlighting: Employed in backlighting LCD screens, keypads, and displays.
  • Automotive Lighting: Integrated into automotive lighting systems, such as dashboard indicators and signal lights.
  • Consumer Electronics: Found in various consumer electronics products, including remote controls, appliances, and toys.
  • Industrial Automation: Utilized in industrial automation equipment for visual signaling and status indication.

Features:

  • High Brightness: Provides a bright and easily visible light output.
  • Low Power Consumption: Consumes minimal power, making it energy-efficient.
  • Long Lifespan: Offers a long operational lifespan, reducing the need for frequent replacements.
  • Compact Size: Features a small form factor, allowing for integration into space-constrained applications.
  • Wide Viewing Angle: Provides a wide viewing angle, ensuring visibility from various perspectives.

Benefits:

  • Enhanced Visibility: Improves the visibility of indicators and displays.
  • Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Reliable Performance: Provides consistent and reliable performance over its lifespan.
  • Versatile Application: Suitable for a wide range of applications across various industries.
  • Easy Integration: Simple to integrate into existing electronic circuits and systems.

Although specific data on the "(SCP)" element is unavailable, it likely refers to a specialized variant or packaging style. The 333ID/E-A is suitable for uses requiring a low-power, bright indicator light. Refer to the product datasheet for detailed optical and electrical characteristics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
15 A 500 V 0.6 Ohm N-channel Si Power Mosfet
Need more? Email Us
Actel Corporation
Field Programmable Gate Array, 1232 CLBs, 8000 Gates, 117.1MHz, 1232-Cell, CMOS, PQCC84
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Microchip Technology
Need more? Email Us
ON Semiconductor
2MP 1/3 Cis So
Need more? Email Us
Fuji Electric
Need more? Email Us
Analog Devices Inc.
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess