2069965-3

Part No 2069965-3
Manufacturer TE Connectivity
Catalog Custom Parts (0 - A)
Description CONN SOCKET LGA 1155POS GOLD / 1155 (40 x 40) Pos LGA Socket Gold Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Sockets for ICs, Transistors
Mfr TE Connectivity AMP Connectors
Series LGH
Package Bulk
Type LGA
Number of Positions or Pins (Grid) 1155 (40 x 40)
Pitch - Mating 0.036" (0.91mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating Flash
Contact Material - Mating Copper Alloy
Mounting SMD (SMT)
Features Open Frame
Termination Solder
Pitch - Post 0.039" (1.00mm)
Housing Material Thermoplastic
Material Flammability Rating UL94 V-0
Base Product Number 2069965
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-2069965-3
Standard Package 240
Win Source Part Number 1179471-2069965-3

Description

The LGH LGA socket is a component manufactured by TE Connectivity AMP Connectors. It is designed with open frame features and solder termination. The LGH LGA socket has a housing material of thermoplastic and a material flammability rating of UL94 V-0. It has a number of positions or pins of 1155 (40 x 40) and a pitch-mating of 0.036" (0.91mm). The LGH LGA socket is a reliable component that can be used in various electronic devices.

You May Also Be Interested in

ATI
French Electronic Distributor since 1988
Need more? Email Us
Bourns Inc.
Trimmer 3296X 20R
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Hittite
Connector Power Heavy Duty BULKHEAD MOUNTING MTL SCRW LOCKING, Han HPR Series
Need more? Email Us
Belden Inc.
CBL 4COND 28 AWG SHLD MACHFLEX / 4 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 500.0' (152.4m)
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
18+ $2.8260 $50.8680
44+ $2.3190 $102.0360
67+ $2.2470 $150.5490
92+ $2.1740 $200.0080
119+ $2.1020 $250.1380
160+ $1.8840 $301.4400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 480 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention