EN
  • EN
  • DE

CF5669-000

Part No CF5669-000
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description I/O CONN / 20 Position Rectangular Plug Connector Crimp Gold
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Mfr TE Connectivity
Series MTC100
Package Bulk
Product Status Active
Connector Type Plug
Contact Type Male Pin
Number of Positions 20
Number of Rows 2
Mounting Type Panel Mount
Cable Termination Crimp
Wire Type Discrete
Contact Finish Gold
Base Product Number CF5669
Standard Package 5 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1068028-CF5669-000
Ultra Librarian 3D Model Ultra Librarian CF5669-000 CAD Model

Description

The MTC100 series is a range of free hanging, panel mount rectangular connectors designed for various applications. TE Connectivity is the manufacturer.

  • Connector Type: Plug
  • Positions: 20
  • Contacts: Male pin
  • Status: Active
  • Plating: Gold plated
  • Termination: Crimp cable
  • Wire Type: Discrete wire

You May Also Be Interested in

Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $0.6236
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0931
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess