EN
  • EN
  • DE

650949-5

Part No 650949-5
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN DIN PLUG 120POS PCB RA GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 16 Weeks
Features 120 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Manufacturer TE Connectivity
Series Eurocard
Package Bulk
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole, Right Angle
Family Name 650949
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A1283, 2266-650949-5, -650949-5-SI
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907712-650949-5
Ultra Librarian 3D Model Ultra Librarian 650949-5 CAD Model

Description

The TE Connectivity 907712-650949-5 is a high-popularity electronic component that is available in the market.

  • Description: 120 position din connector plug that has male pins gold through hole, right angle
  • Supply and Demand: Balance
  • Quantity per package: 30
  • Estimated Production Lead Time: 16 weeks
  • Package: Bulk package
  • Mounting: Through hole, right angle
  • Series: Eurocard series
  • Category: Connectors
  • ECCN: EAR99
  • HTSUS: 8536.69.4040
  • REACH: REACH affected

You May Also Be Interested in

EDAC Inc.
CONN HSG RACK & PANEL 20POS GRN
Need more? Email Us
HARTING
DIN-POWER SCHALENGEHAUSE F24
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 8POS BLUE
Need more? Email Us
HARTING
DIN-POWER SHELL HOUSING D20 META
Need more? Email Us
TE Connectivity
CONN HDI GUIDE/KEYING INSERT
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
Amphenol
SHORT SINGLE GUIDE PIN
Lowest to $31.2719
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 20POS GRN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7606 $59.0424
10+ $12.1113 $121.1130
15+ $11.7329 $175.9935
21+ $11.3543 $238.4403
27+ $10.9759 $296.3493
36+ $9.8404 $354.2544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess