Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030994-AM29F100B-70SI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29F100B-70SI CAD Model

Description

The AM29F100B-70SI is a 1 Mbit (128K x 8-bit) CMOS Flash memory device manufactured by AMD. The device is organized as 131,072 bytes of 8 bits each, providing high-density, non-volatile storage solutions.

Applications

  • Embedded Systems: Stores firmware, boot code, and configuration data for embedded applications.
  • Networking Equipment: Stores network configuration data in devices like routers and switches.
  • Industrial Control Systems: Holds program code and calibration parameters in industrial machinery.
  • Instrumentation: Stores calibration data and operational code for various test and measurement instruments.
  • Consumer Electronics: Used in various consumer devices for storing firmware and configuration data.

Features

  • High Performance: Offers fast access times (70ns in this case).
  • Single Power Supply: Operates with a single 5.0 V power supply.
  • Sector Erase Architecture: Allows individual sectors to be erased and reprogrammed without affecting other sectors.
  • Automatic Erase and Program Operation: Simplifies the programming process.
  • CMOS Technology: Provides low power consumption.

Benefits

  • Fast Execution: Enables quick execution of stored code due to the fast access time.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Easy Upgradability: Sector erase capability facilitates firmware updates without replacing the entire memory device.
  • Simplified Programming: Automatic erase and program features streamline the manufacturing and maintenance process.
  • Reliable Data Storage: Non-volatile storage ensures data retention even when power is removed.

Additional Details

The AM29F100B-70SI operates at 5V and has an access time of 70ns. It utilizes a sector erase architecture. It supports JEDEC standard byte-wide pinout. It is housed in a SI (Shrink Small Outline Package). It has a typical endurance of 10,000 write/erase cycles per sector. The operating temperature range is typically from -40°C to +85°C. The device includes features like hardware data protection. For detailed pin configurations, electrical characteristics, and timing diagrams, refer to the official AMD datasheet for the AM29F100B series.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
ECAD model for A80502100SY007
Intel
Need more? Email Us
ECAD model for A78408-008
Allegro MicroSystems, LLC
THREE-PHASE SENSORLESS FAN DRIVE / Multiphase Motor Driver Power MOSFET I²C, PWM 32-QFN (5x5)
Lowest to $4.3513
ECAD model for A89303KETSR-J
Skyworks Solutions Inc.
1.875V 400mA 1.4MHz Fast Transient Step-Down Converter SC70JW-8
Need more? Email Us
ECAD model for AAT1146IJS-1.875-T1
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91A3-24-23-1-ZB-HE400
Need more? Email Us
ECAD model for AAA8191-00
Schneider Electric
Need more? Email Us
ECAD model for A9P22310
Allegro MicroSystems, LLC
Need more? Email Us
ECAD model for A6645CAT
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91D1-22-15-1-C-HE300
Need more? Email Us
ECAD model for AAA8641-00
Omron
SWITCH THUMB DECIMAL 0.1A 50/28V / Thumbwheel Switch Decimal 0.1A @ 50VAC/28VDC Panel Mount, Snap-In
Need more? Email Us
ECAD model for A7PS-203-1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention