Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Amd
Win Source Part Number 177376-AM29LV200BB-70SC/T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV200BB-70SC/T CAD Model

Description

Description

The AM29LV200BB-70SC/T is a high-performance, low-power Flash memory device. It is designed to offer a flexible and reliable solution for a broad range of applications, providing fast execution with a low zip-footprint architecture. Manufactured with advanced technology, this component ensures superior performance.

Features and Benefits

  • Density: 2 Megabits (256 K x 8-Bit / 128 K x 16-Bit)
  • Access Time: 70 ns
  • Single 3V Read and Write Operations
  • Low-power Operation: Automatic sleep mode reduces power consumption
  • SecSi? Sector feature for superior data security

Applications

  • Embedded Systems
  • Consumer Electronics
  • Telecommunications
  • Industrial Equipment
  • Automotive Systems

This product is particularly suitable for applications requiring reliable data retention and efficient memory usage, making it an excellent choice for advanced embedded systems.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 72MBIT PARALLEL 165LFBGA / SRAM - Synchronous, QUAD Memory IC 72Mb (2M x 36) Parallel 333 MHz 1.35 ns 165-LFBGA (13x15)
Need more? Email Us
ECAD model for IS61QDB22M36A-333B4LI
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for FM93C86AN
IDT, Integrated Device Technology Inc
18MBIT PIPELINED QDRII SRAM / SRAM - Synchronous, QDR II Memory IC 18Mb (1M x 18) Parallel 200 MHz 7.88 ns 165-CABGA (13x15)
Need more? Email Us
ECAD model for 71P72804S200BQG
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 60FBGA / SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 133 MHz 750 ps 60-FBGA (10x12.5)
Need more? Email Us
ECAD model for MT46V64M8FN-75:D
Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 63BGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-BGA (11x9)
Need more? Email Us
ECAD model for S34ML02G104BHI010
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 100TQFP / SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (512K x 18) Parallel 8 ns 100-TQFP (14x14)
Need more? Email Us
ECAD model for 71V65903S80PFG
Micron Technology Inc.
Lowest to $43.8698
ECAD model for M25P40-VMC6TGB TR
Renesas Electronics America
Need more? Email Us
ECAD model for 7164L45DB
Cypress Semiconductor Corp
IC FLASH MEMORY SMD / Memory IC
Need more? Email Us
ECAD model for S71PL064JA0BAW0P0B

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention