Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 177479-AM33C93A-20PC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM33C93A-20PC CAD Model

Description

AM33C93A-20PC - Versatile Interface Controller

The AM33C93A-20PC boasts a robust architecture suitable for diverse interface control applications. This component excels in providing stable and secure operations.

  • Applications:
    • Network Routers
    • Computing Devices
    • Consumer Electronics
  • Features and Benefits:
    • Multi-protocol support enhances versatility.
    • High-performance data handling capabilities.
    • Cost-effective solution for large volume production.
  • Additional Details:
    • Operating Voltage: 5V.
    • Temperature Range: -40°C to +85°C.

You May Also Be Interested in

Panasonic
Need more? Email Us
ECAD model for AN93B06K
Panasonic
Need more? Email Us
ECAD model for AN8387S-E2V
Panasonic
Lowest to $1.4682
ECAD model for AN8703FH-V
Panasonic
Audio signal processing IC for notebook PC
Need more? Email Us
ECAD model for AN7515SH
Panasonic
Need more? Email Us
ECAD model for AN8483NSB-E1
Panasonic
Need more? Email Us
ECAD model for AN7555ZA
Panasonic
Sound signal processing with built-in Spatializer IC
Need more? Email Us
ECAD model for AN7396K
Panasonic
Need more? Email Us
ECAD model for AN7318STA-E2
Panasonic
Need more? Email Us
ECAD model for AN7583

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention