Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 177787-AM7996PC
Popularity Medium
Supply and Demand Status Limited
Family Name AM7996
Introduction Date June 29, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AM7996PC CAD Model

Description

AM7996PC - Product Overview

The AM7996PC is a high-performance electronic component designed to meet the demanding needs of modern electronic systems. It offers versatility and reliability for a wide range of applications.

Features and Benefits

  • High-speed performance: Ensures efficient operation in dynamic environments.
  • Robust design: Built to withstand rigorous conditions and provide long-lasting functionality.
  • Low power consumption: Optimized for energy efficiency, making it suitable for power-sensitive applications.
  • Wide operating temperature range: Allows for usage in various environmental conditions.

Applications

  • Communication systems
  • Industrial automation
  • Robotics
  • Data acquisition systems

The AM7996PC is a preferred choice for engineers seeking a reliable and efficient solution for their projects.

You May Also Be Interested in

ATI
Need more? Email Us
ECAD model for 216CXHAKA13FAG X1400
ATI
Need more? Email Us
ECAD model for 218S2EBNA46SX
ATI
Need more? Email Us
ECAD model for 215KBKA13FGS
ATI
Need more? Email Us
ECAD model for 215RPA4AKA21HK(RS480)
ATI
Need more? Email Us
ECAD model for 216U1SCSA32H IGP320M
ATI
Need more? Email Us
ECAD model for 216-0683010
ATI
Need more? Email Us
ECAD model for 215LCAAKA13FG
Amd
Need more? Email Us
ECAD model for 218-0844016
ATI
Need more? Email Us
ECAD model for 216PDAGA23FG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention