EN
  • EN
  • DE

Athlon_XP_1600

Part No Athlon_XP_1600
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Athlon XP 1600
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953082-Athlon_XP_1600
Series *
Ultra Librarian 3D Model Ultra Librarian Athlon_XP_1600 CAD Model

Description

The AMD Athlon XP 1600+ is a desktop processor based on the Thoroughbred core. It was a popular choice for budget-conscious consumers and gamers seeking a balance between performance and price. The Athlon XP architecture, known for its QuantiSpeed architecture, delivered solid performance for its time, making it suitable for a variety of applications.

Applications:

  • Desktop PCs: Used in general-purpose desktop computers for home, office, and gaming.
  • Workstations: Found in entry-level workstations for tasks like document creation, web browsing, and light multimedia editing.
  • Gaming Rigs: Utilized in budget-friendly gaming systems, capable of running older games and some contemporary titles at lower settings.
  • HTPCs (Home Theater PCs): Used in home theater setups for media playback and basic computing tasks.
  • Embedded Systems: Integrated into specific embedded systems requiring a reliable and cost-effective processor.

Features:

  • QuantiSpeed Architecture: Improves performance by optimizing the CPU's internal operations.
  • Socket A (Socket 462): Designed for motherboards using the Socket A interface.
  • Thoroughbred Core: Built on the Thoroughbred core, offering improvements over previous Athlon designs.
  • Integrated L1 and L2 Caches: Includes both Level 1 and Level 2 caches for faster data access.
  • Front Side Bus (FSB): Operates with a specific FSB speed, influencing the overall system performance.

Benefits:

  • Cost-Effectiveness: Provides a good balance of performance and price, making it an affordable option.
  • Compatibility: Compatible with a wide range of motherboards and components designed for the Socket A platform.
  • Reliable Performance: Offers stable and reliable performance for everyday computing tasks.
  • Suitable for Gaming: Capable of running older games and some modern games at lower settings.
  • Enhanced Multitasking: Allows for efficient multitasking with its QuantiSpeed architecture.

Additional Details:

The Athlon XP 1600+ typically operated at a clock speed around 1.4 GHz, although the '1600+' designation was based on AMD's performance rating system, which was intended to reflect performance relative to Intel Pentium processors. It supports single-channel DDR memory and features a 256KB L2 cache. The processor consumes a moderate amount of power, making it suitable for systems with standard cooling solutions.

The Thoroughbred core was a notable improvement over earlier Athlon cores, offering better efficiency and performance per clock cycle. This made the Athlon XP 1600+ a popular choice for system builders looking for a budget-friendly yet capable processor.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess