Products specifications Report Issue?

Win Source Part Number 1023557-C67401XJ
Categories OEM Parts(C-E)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C67401XJ CAD Model

Description

The C67401XJ is an OEM electronic component manufactured by Amd. The supply and demand status of this product is currently at a shortage. This product is categorized under OEM Parts(C-E) and has alternative parts (cross-reference). The Win Source Part Number for this product is 1023557-C67401XJ.

You May Also Be Interested in

VinTrons Technology
Need more? Email Us
ECAD model for CS-QT9600XL-VT-61156
VinTrons Technology
Need more? Email Us
ECAD model for EY-EA1506-ASUS-M1-51
Dell
Need more? Email Us
ECAD model for DSBT56002X00177
L-com
LSZH D-Sub Cable, DB9 Male, DB9 Male, 2.5ft
Need more? Email Us
ECAD model for CSMUZ9MM-2.5
VinTrons Technology
Need more? Email Us
ECAD model for CS-AUM375SL-VT-2
Samtec Inc.
CONN SOCKET 32POS 0.1 GOLD PCB / 32 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
ECAD model for ESW-116-58-G-D
Schneider Electric
Connection Input = IEC 60309 Plug / Connection Output = IEC 60320 C13 Socket / Connection Output = IEC 60320 C19...
Need more? Email Us
ECAD model for EPDU1116M
Venkel
Chip Resistor; 0805; 1/8W; 822R; ±1%
Need more? Email Us
ECAD model for CR0805-8W-8220FT
VinTrons Technology
Need more? Email Us
ECAD model for CS-SMS533SL-VT-16304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention