EN
  • EN
  • DE

ATMEGA164A-PU

Part No ATMEGA164A-PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tube
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number ATMEGA164
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566642-ATMEGA164A-PU
Ultra Librarian 3D Model Ultra Librarian ATMEGA164A-PU CAD Model

Description

Microchip Technology ATMEGA164A-PU

The ATMEGA164A-PU is a powerful microcontroller from the leading semiconductor manufacturer, Microchip Technology. Designed for efficiency and versatility, this 8-bit AVR microcontroller is ideal for a wide range of applications, including industrial control systems, automotive applications, and IoT devices.

At the heart of the ATMEGA164A-PU is a high-performance RISC CPU, which operates at a maximum frequency of 20MHz. With 16KB of in-system self-programmable flash, 1KB of EEPROM, and 1KB of internal SRAM, this microcontroller offers ample space for complex programs and data storage. The device supports a wide range of operating voltages from 1.8V to 5.5V, making it suitable for various power supply conditions and ensuring compatibility with both 5V and 3.3V logic levels.

The ATMEGA164A-PU comes in a 40-pin PDIP (Plastic Dual In-line Package) format, which is easy to handle and integrate into circuit boards. It features 32 general-purpose I/O lines, giving designers the flexibility to connect a variety of peripherals and sensors. The microcontroller also includes advanced features such as a 10-bit ADC with 8 channels, allowing for precise analog-to-digital conversions.

For communication, the device is equipped with a USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter), which facilitates serial communication with other microcontrollers or peripheral devices. Additionally, it provides support for SPI (Serial Peripheral Interface) and TWI (Two-Wire Interface), expanding its connectivity options.

Security and data integrity are well-addressed with features like a Watchdog Timer, an on-chip Analog Comparator, and a brown-out detector. These features help to prevent system crashes and ensure reliable operation under varying conditions.

Programmers will appreciate the device's support for in-system programming and in-application programming, which simplifies the development process and allows for firmware updates in the field. The ATMEGA164A-PU is also supported by Microchip's extensive development ecosystem, including software tools, application notes, and a vibrant user community.

In summary, the ATMEGA164A-PU from Microchip Technology is a robust and feature-rich microcontroller that delivers performance, flexibility, and reliability for a multitude of embedded applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess