EN
  • EN
  • DE

CG2958

Part No CG2958
Manufacturer Amd
Catalog Graphics
Description Radeon Rx550 1071MHz GPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475822-CG2958
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian CG2958 CAD Model

Description

The AMD CG2958 is part of the renowned Radeon Rx550 series, tailored to deliver an exceptional graphics computing experience. Operating at a core clock speed of 1071MHz, this GPU is designed for gamers and professionals who require efficient and reliable graphical performance. The Radeon Rx550 utilizes AMD's advanced graphics technologies to provide superior image quality and fluid frame rates in various multimedia applications, including gaming, content creation, and video editing. With support for DirectX 12 and Vulkan APIs, the CG2958 enables developers to produce more visually complex and immersive gaming experiences. Its energy-efficient design ensures that users can enjoy extended gaming sessions or intensive workloads without compromising on performance or facing significant power consumption. The AMD CG2958 is an excellent choice for building or upgrading a PC intended for graphic-intensive tasks, offering a balance between cost and performance that is hard to beat.

You May Also Be Interested in

Lenovo
LENOVO 00FP674 - NVIDIA Grid K2 Actively Cooled PCIe x16 for System x3850/3950 X6
Need more? Email Us
Lenovo
LENOVO 4X67A13124 - ThinkSystem NVIDIA Tesla V100S 32GB PCIe Passive GPU
Need more? Email Us
Lenovo
NVIDIA Tesla K20 for Flex System PCIe Expansion
Need more? Email Us
Lenovo
NVIDIA GRID K1 VGX 16GB DDR3 Graphic Card
Need more? Email Us
Lenovo
Lenovo NVIDIA GRID K2
Need more? Email Us
Lenovo
LENOVO 00YL374 - NVidia Grid K1, PCIe (active)
Need more? Email Us
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess