EN
  • EN
  • DE

40HF120

Part No 40HF120
Manufacturer Solid State Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.2KV 40A DO5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 40 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 1200 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 545905-40HF120
Ultra Librarian 3D Model Ultra Librarian 40HF120 CAD Model

Description

The 545905-40HF120 is a standard recovery diode rectifier designed for applications requiring a maximum reverse voltage of 1200 V and an average rectified current of 40A.

  • Maximum Reverse Voltage: 1200 V
  • Average Rectified Current: 40A
  • Forward Voltage: 1.3V @ 40A
  • Current Reverse Leakage: 100µA @ 1200V
  • Package: DO-203AB, DO-5 stud mount
  • Operating Temperature: -65°C to 150°C
  • Manufacturer: Solid State Inc.
  • Product Category: Discrete Semiconductor Products
  • Status: Active

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess