EN
  • EN
  • DE

DC1020A

Part No DC1020A
Manufacturer Linear Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR LTC3555 / DC1020A DEMONSTRATION CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Power Management, Battery Charger
Utilized IC / Part LTC3555
Supplied Contents Board(s)
Win Source Part Number 770825-DC1020A
Popularity Medium
Supply and Demand Status Limited
Family Name DC1020A
Introduction Date October 08, 2007
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DC1020A CAD Model

Description

Linear Technology's DC1020A - High Performance Converter

The DC1020A from Linear Technology is a cutting-edge DC/DC converter module designed for high efficiency and robust performance in a wide range of applications. This product exemplifies the engineering excellence and innovation that customers have come to expect from Linear Technology.

Key Features:

  • High Efficiency: The DC1020A is optimized for maximum power efficiency, which is critical for reducing heat generation and improving system reliability.
  • Versatile Input Voltage Range: It is capable of operating with a broad input voltage range, making it suitable for a variety of power sources and ensuring compatibility with diverse system designs.
  • Adjustable Output Voltage: Users can tailor the output voltage to meet their specific requirements, providing flexibility across different applications.
  • Compact Form Factor: The module's design is compact and space-efficient, which is ideal for systems where space is at a premium.
  • Thermal Management: Advanced thermal management features ensure that the device operates within its temperature specifications under a range of environmental conditions.

Applications:

The DC1020A is well-suited for a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Industrial systems
  • Networking equipment
  • Automotive electronics
  • Portable devices and battery-powered equipment

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the DC1020A is no exception. Each module undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. This commitment to quality ensures that the DC1020A will provide dependable service throughout its operational life.

Whether you are designing a new system or upgrading an existing one, the DC1020A offers the performance, efficiency, and reliability that modern electronics demand. Trust Linear Technology to power your innovations with the DC1020A.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5417 $62.1668
10+ $12.7524 $127.5240
15+ $12.3539 $185.3085
20+ $11.9554 $239.1080
25+ $11.5569 $288.9225
34+ $10.3615 $352.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess