EN
  • EN
  • DE

EVB-USB3317-CP

Part No EVB-USB3317-CP
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD FOR USB3317C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series flexPWR
Part Status Obsolete(EOL)
Main Purpose Interface, Transceiver, USB
Embedded No
Utilized IC / Part USB3317
Primary Attributes 26MHz Reference Clock
Secondary Attributes ULPI Interface
Supplied Contents Board(s)
Win Source Part Number 798928-EVB-USB3317-CP
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian EVB-USB3317-CP CAD Model

Description

The EVB-USB3317-CP is a high-quality evaluation board designed by Microchip Technology to showcase the capabilities of the USB3317 USB 2.0 Transceiver. This compact and versatile board is an essential tool for engineers and developers looking to integrate USB functionality into their designs with the USB3317, a highly integrated USB 2.0 transceiver chip that supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer modes.

Key Features

  • Integrated with the USB3317, a Hi-Speed USB 2.0 Transceiver with 1.8V ULPI Interface.
  • Supports UTMI+ Low Pin Interface (ULPI) for easy integration with ULPI compliant link layers.
  • Operates at low voltage levels (1.8V core) for reduced power consumption, crucial for battery-powered applications.
  • On-board USB connector for direct connection to USB hosts.
  • Compliant with USB 2.0 specification for full interoperability with USB devices and hosts.

Applications

The EVB-USB3317-CP is ideal for development in a variety of applications that require USB connectivity. This includes but is not limited to:

  • Portable devices such as smartphones, tablets, and GPS units.
  • Consumer electronics like digital cameras, audio players, and game consoles.
  • Industrial control and automation systems.
  • Medical devices requiring reliable USB communication.
  • Networking equipment such as modems, routers, and network-attached storage devices.

Design Support

Microchip Technology provides comprehensive design support for the EVB-USB3317-CP with technical documentation, reference designs, and software tools to help accelerate the development process. The evaluation board comes with all necessary hardware to get started, enabling developers to quickly prototype and test their USB interface designs.

Whether you are an experienced engineer or just starting with USB integration, the EVB-USB3317-CP evaluation board from Microchip Technology is a reliable and user-friendly platform that provides a seamless development experience for all your USB-based projects.

You May Also Be Interested in

Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess