Products specifications

Manufacturer Amd
Win Source Part Number 267646-PAL14L8CJS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL14L8CJS CAD Model

Description

The PAL14L8CJS is a Programmable Array Logic (PAL) device manufactured by AMD. This PAL is a type of programmable logic device (PLD) designed to implement custom digital logic functions. It is characterized by its AND-OR array structure, where a programmable AND array feeds into a fixed OR array. The '14L8' in the part number denotes that it has 14 inputs and 8 outputs, with 'L' typically indicating low power consumption.

Applications

  • Address Decoding: Used for address decoding in memory systems to enable specific memory locations.
  • State Machines: Implements state transitions and control logic in sequential digital circuits.
  • Combinatorial Logic: Used to create complex combinatorial logic functions, replacing discrete logic gates.
  • Peripheral Control: Provides control signals for peripheral devices in embedded systems.
  • Timing Control: Implements custom timing sequences for various digital applications.

Features

  • Programmable AND Array: Allows for custom configuration of the logic functions implemented by the PAL.
  • 14 Inputs and 8 Outputs: Provides a defined number of input and output pins for interfacing with other components.
  • Low Power Consumption: Designed for applications where power efficiency is critical.
  • TTL Compatible: Compatible with standard TTL logic voltage levels, simplifying integration with other TTL devices.
  • High-Speed Operation: Offers fast propagation delays for time-critical applications.
  • Security Fuse: A programmable fuse can be blown to prevent unauthorized reading or modification of the programmed logic.

Benefits

  • Design Flexibility: Allows for the implementation of custom logic functions without requiring full custom ASIC design.
  • Reduced Component Count: Replaces numerous discrete logic gates, simplifying board layout and reducing overall system size.
  • Faster Time to Market: Accelerates the design and prototyping process compared to discrete logic designs.
  • Improved Reliability: Reduces the number of interconnections, leading to improved system reliability.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing medium-complexity logic functions.

Additional Details

The PAL14L8CJS typically operates at a 5V supply voltage. It is programmed using a PAL programmer, which applies specific voltage patterns to the device to selectively blow fuses and establish the desired logic connections. The programming process is generally irreversible. The 'C' in the part number often signifies a specific speed grade or temperature range. The device is commonly available in DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) packages. AMD produced these PALs as part of their programmable logic offerings. Given the age of these devices, they are often used in legacy systems.

You May Also Be Interested in

Pixelwork
Need more? Email Us
ECAD model for PW2300B-ES
Pixelwork
Need more? Email Us
ECAD model for PW130-20Q
NIKO-SEM
Lowest to $0.0358
ECAD model for PZ2N7002M
Pixelwork
Need more? Email Us
ECAD model for PW365-20U
Texas Instruments
Need more? Email Us
ECAD model for PWL1251AZQZR
ON Semiconductor
Need more? Email Us
ECAD model for PWR025M
Pixelwork
Need more? Email Us
ECAD model for PW1232L
Pixelwork
Need more? Email Us
ECAD model for PW166B-20TL
Pixelwork
Need more? Email Us
ECAD model for PW190-05L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention