Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr AMD
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 929985-PAL16R4BCJ
Ultra Librarian 3D Model Ultra Librarian PAL16R4BCJ CAD Model

Description

The 929985-PAL16R4BCJ is an integrated circuit (IC) belonging to the PLDs (Programmable Logic Device) category.

  • Category: PLDs (Programmable Logic Device)
  • Programmable: Non-verified programmable IC
  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • ECCN: EAR99
  • Operating Temperature Range: Does not specify the minimum and maximum values
  • Product Status: Active product from the manufacturer AMD

You May Also Be Interested in

Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Lowest to €3.8177
ECAD model for TIBPAL20R8-25CNT
Texas Instruments
HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS | IC PLD 10NS 20PLCC
Need more? Email Us
ECAD model for TIBPAL16R4-10CFN
Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
ECAD model for TIBPAL16R8-25CFN
Rochester Electronics
UV PLD, 45NS, CDIP24 / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
ECAD model for EP600IDC-45
Texas Instruments
HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Lowest to €11.3539
ECAD model for TIBPAL20R8-7CNT
Texas Instruments
IC PLD 10MC 25NS 24CDIP / SPLD PAL Family 5V 24-Pin CDIP Tube
Need more? Email Us
ECAD model for PAL22V10Z-25CJTL
Texas Instruments
HIGH-PERFORMANCE IMPACT-X E PROGRAMMABLE ARRAY LOGIC CIRCUITS | IC PLD 10MC 10NS 24DIP
Need more? Email Us
ECAD model for TIBPAL22V10-10CNT
Texas Instruments
HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Need more? Email Us
ECAD model for TIBPAL16L8-7CFN
Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us
ECAD model for TIBPAL20L8-15CNL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention