EN
  • EN
  • DE

ATF22V10CZ-15PC

Part No ATF22V10CZ-15PC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 15NS 24DIP / SPLD ATF22V10C Family 500 Gates 10 Macro Cells 83.3MHz 5V 24-Pin PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 22V10
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 5V
Speed 15ns
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 769195-ATF22V10CZ-15PC
Popularity Medium
Supply and Demand Status Limited
Family Name ATF22V10CZ
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Philippines, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATF22V10CZ-15PC CAD Model

Description

The ATF22V10CZ-15PC is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) programmable logic device (PLD) engineered by Microchip Technology. It belongs to the Atmel ATF22V10C series, which is renowned for its versatility and reliability in various electronic applications. This device provides a perfect solution for designers looking for a programmable alternative to fixed-logic devices.

Key Features

  • High-Speed Performance: The ATF22V10CZ-15PC offers a propagation delay of 15ns, ensuring swift operation for time-critical applications.
  • Programmable Logic Device: It features a 10-variable, 22V10 architecture with a high degree of flexibility, allowing for the implementation of multiple logic functions.
  • Electrically Erasable: The device is electrically erasable and reprogrammable, which makes it suitable for prototyping and small-volume projects where the ability to make changes is crucial.
  • Low Power Consumption: Its CMOS technology ensures low power consumption, making it ideal for power-sensitive designs.
  • Wide Operating Voltage: The device operates over a wide voltage range of 4.5V to 5.5V, providing stable performance across various power supply conditions.
  • Packaging: The ATF22V10CZ-15PC comes in a 24-pin DIP (Dual In-line Package), which is widely used and easy to handle for PCB (Printed Circuit Board) designs.

Applications

The ATF22V10CZ-15PC is suitable for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer peripheral devices

Quality and Support

Microchip Technology is committed to providing high-quality products and support. The ATF22V10CZ-15PC is backed by Microchip's customer support and the company's reputation for delivering robust and reliable semiconductor solutions. Designers can rely on this PLD for consistent performance and longevity in their electronic projects.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829
Cypress Semiconductor Corp
IC PLD 32MC 15NS 28PLCC / CPLD MAX® Family 600 Gates 32 Macro Cells 76.9MHz 0.65um Technology 5V 28-Pin PLCC
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess