Products specifications

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr AMD
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 267681-PAL16R6-7PC
Ultra Librarian 3D Model Ultra Librarian PAL16R6-7PC CAD Model

Description

The PAL16R6-7PC is an embedded programmable logic device (PLD) manufactured by AMD.

  • Category: Integrated circuits (ICs)
  • Function: Designed for use in electronic systems that require programmable logic functions
  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • Programmability: Has not been verified for programmability
  • ECCN: EAR99
  • Counterfeit Risk: 36% chance of encountering fake versions of this product
  • MSL Level: 3, indicating that it can withstand 168 hours of exposure to moisture sensitivity.
  • REACH status: Undefined by the vendor
  • HTSUS code: 8542.39.0001
  • Status: Active product

You May Also Be Interested in

Texas Instruments
HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Need more? Email Us
ECAD model for TIBPAL16L8-10CFN
Texas Instruments
HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Need more? Email Us
ECAD model for TIBPAL16L8-7CFN
Cypress Semiconductor Corp
Flash-erasable Reprogrammable CMOS PAL Device
Need more? Email Us
ECAD model for PALC22V10D-25JC
Microchip Technology
IC PLD 10MC 15NS 24DIP / SPLD ATF22V10C Family 500 Gates 10 Macro Cells 83.3MHz 5V 24-Pin PDIP
Need more? Email Us
ECAD model for ATF22V10CZ-15PC
Texas Instruments
HIGH-PERFORMANCE IMPACT-X E PROGRAMMABLE ARRAY LOGIC CIRCUITS | IC PLD 10MC 10NS 24DIP
Need more? Email Us
ECAD model for TIBPAL22V10-10CNT
Microchip Technology
IC PLD 8MC 7.5NS 20TSSOP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin TSSOP
Need more? Email Us
ECAD model for ATF16V8C-7XU
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $6.5194
ECAD model for ATF22V10C-10JI
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
ECAD model for TICPAL22V10Z-25CNT
Cypress Semiconductor Corp
IC PLD 32MC 15NS 28PLCC / CPLD MAX® Family 600 Gates 32 Macro Cells 76.9MHz 0.65um Technology 5V 28-Pin PLCC
Need more? Email Us
ECAD model for CY7C344B-15JC

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention