The LTC3407IDD-2#PBF is a high-efficiency, dual synchronous, step-down DC/DC regulator from Linear Technology, designed to deliver constant and reliable power in a compact package. This regulator is capable of producing two independent output voltages from a single input, making it an ideal choice for space-constrained applications requiring multiple supply rails.
Key Features
- Wide Input Voltage Range: The device supports an input voltage range from 2.5V to 5.5V, accommodating a variety of power sources.
- Dual Independent Outputs: It offers two outputs with adjustable voltages from 0.8V to VIN, providing flexibility for different voltage requirements.
- High Efficiency: Integrated synchronous rectification enhances efficiency, which is crucial for battery-powered devices.
- Compact Design: Housed in a compact 10-lead DFN package, the LTC3407IDD-2#PBF is designed for space-saving on PCBs.
- Low Dropout Operation: The regulator maintains efficiency during low dropout conditions, ensuring consistent performance.
- Selectable Switching Frequency: Users can choose between 1.5MHz or 2.25MHz operation to optimize efficiency and component size.
Applications
The LTC3407IDD-2#PBF is versatile and can be used in a variety of applications, including:
- Portable instruments
- Battery-powered equipment
- Handheld devices
- Medical devices
- Wireless modems
Protection Features
Linear Technology has equipped the LTC3407IDD-2#PBF with several protection features to ensure the longevity and reliability of both the regulator and the end application:
- Over-temperature protection: The device includes thermal shutdown to prevent damage from overheating.
- Current limit: Integrated current limiting provides protection against overcurrent conditions.
- Low battery detection: The regulator can signal when the battery voltage falls below a programmable threshold.
Conclusion
The LTC3407IDD-2#PBF from Linear Technology is a highly efficient, dual synchronous step-down regulator that offers design flexibility, compact size, and robust protection features. Its performance and adaptability make it an excellent choice for engineers looking to optimize power management in multi-voltage systems.