EN
  • EN
  • DE

LTM9002CV-AA

Part No LTM9002CV-AA
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description IC RCVR IF/BASEBAND 14BIT 108LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Status Active
Purpose IF to Baseband Receiver
Frequency 0Hz to 300MHz
Secondary Attributes 14-Bit ADC
Case / Package 108-LGA (15x11.25)
Win Source Part Number 206814-LTM9002CV-AA
Ultra Librarian 3D Model Ultra Librarian LTM9002CV-AA CAD Model

Description

The LTM9002CV-AA is a part of Linear Technology's µModule® (micromodule) series, an innovative line of products that integrate all the critical components of an RF-to-digital receiver into a compact, single-package design. This product is designed to simplify the implementation of receiver subsystems in communication and instrumentation applications.

Key Features

  • Integrated System: The LTM9002CV-AA combines a high-performance 14-bit, 125Msps analog-to-digital converter (ADC) with a high-linearity RF downconverting mixer, creating a complete RF-to-digital conversion signal chain in a single module.
  • Frequency Range: The device is capable of operating over a broad frequency range, making it suitable for a wide array of applications, from base station receivers to test equipment.
  • High Integration: By integrating passive filtering, gain stages, and a phase-locked loop (PLL) with voltage-controlled oscillator (VCO), the LTM9002CV-AA reduces the need for complex external circuitry, saving space and simplifying the design process.
  • Performance: The ADC within the LTM9002CV-AA provides excellent dynamic performance, including a high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), critical for high-performance signal acquisition.

Applications

  • Wireless and Wired Broadband Communication
  • Remote Sensing and Satellite Terminals
  • Test and Measurement Equipment
  • Radar and Imaging Systems

Design Advantages

The LTM9002CV-AA is designed for ease of use, with minimal external components required. Its integrated features help reduce the complexity of RF system design and development time. The module provides excellent thermal performance due to its land grid array (LGA) package, ensuring reliable operation even in challenging environments.

With its robust feature set and high level of integration, the LTM9002CV-AA from Linear Technology is an excellent choice for designers looking to create efficient, high-performance RF receiver systems with reduced time-to-market.

You May Also Be Interested in

MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess