EN
  • EN
  • DE

ARS25G

Part No ARS25G
Manufacturer Won-Top Electronics
Catalog END - OF - LIFE
Description 25A AUTOMOTIVE BUTTON DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Won-Top Electronics
Win Source Part Number 1147205-ARS25G
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ARS25G CAD Model

Description

The ARS25G is a rectifier diode manufactured by Won-Top Electronics. It's designed for various power rectification applications, providing efficient conversion of AC voltage to DC voltage.

Applications

  • Power supplies
  • Adapters
  • Battery chargers
  • DC-DC converters
  • Motor control circuits
  • Freewheeling diode in inductive loads

Features

  • High surge current capability
  • Low forward voltage drop
  • High reliability
  • Glass passivated chip junction
  • RoHS compliant

Benefits

  • Efficient rectification: Low forward voltage drop minimizes power losses and improves efficiency.
  • High surge current capability: Withstands transient current surges, enhancing reliability.
  • Robust design: Glass passivated junction ensures long-term stability and performance.
  • Environmental compliance: RoHS compliance ensures adherence to environmental regulations.
  • Versatile application: Suitable for a wide range of power rectification needs.

Additional Details

The ARS25G typically features a DO-201AD package. The specific electrical characteristics, such as forward voltage drop, reverse leakage current, and maximum surge current, can vary slightly depending on the specific manufacturing batch. It is therefore essential to consult the manufacturer's datasheet for precise specifications before using the ARS25G in a design.

The 'G' suffix likely indicates that the diode is RoHS compliant and uses a lead-free finish. This is a common practice in the electronics industry to meet environmental regulations. The glass passivation process involves coating the semiconductor junction with a layer of glass to protect it from contamination and environmental factors, which significantly improves the diode's reliability and long-term stability.

When selecting a rectifier diode, it's crucial to consider the application's voltage and current requirements, as well as the operating temperature range. The ARS25G is generally a reliable choice for general-purpose power rectification applications within its specified ratings. Proper heat sinking may be required if the diode is expected to handle high currents continuously.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Rohm Semiconductor
Zener diode
Lowest to $1.5847

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess