Products specifications Report Issue?

Category CPU
Win Source Part Number 1436119-PS7301BEVGPAF
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian PS7301BEVGPAF CAD Model

Description

The AMD EPYC 7301, with part number PS7301BEVGPAF, is a sophisticated processor in the distinguished EPYC family, tailored to meet the high demands of server and data center environments. This processor boasts 16 cores and 32 threads, providing substantial parallel processing power that greatly enhances overall system performance and efficiency. Operating at a base frequency of 2.2GHz and capable of reaching up to 2.7GHz, the EPYC 7301 is designed to tackle a variety of workloads, from virtualized environments to complex data processing tasks. Manufactured by AMD Tray, this CPU is synonymous with reliability, offering stable and consistent performance essential for the smooth operation of critical enterprise applications. Its capabilities make it an ideal choice for organizations looking to upgrade their server infrastructure with a processor that offers a balance of power, efficiency, and scalability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Gold 6140 2.3GHz 18C 140W
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V20 - Intel Gold 6140 2.3GHz 18C 140W
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for LH8066803102701S REKA
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6132-V5, 2.6 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V38 - Intel Xeon Processor E5-6132-V5, 2.6 GHz
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8608-V12 - Intel Celeron Processor G550, 2.6 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B8608-V12 - Intel Celeron Processor G550, 2.6 GHz
Fujitsu Electronics America, Inc.
Intel E7-8880v3 2.3GHz 18C 45M 150W
Need more? Email Us
ECAD model for FUJITSU V26808-B9156-V12 - Intel E7-8880v3 2.3GHz 18C 45M 150W
Fujitsu Electronics America, Inc.
INTEL Gold 6238L (2.1GHz - 22C) CPU 140W
Need more? Email Us
ECAD model for FUJITSU CD8069504284704 - INTEL Gold 6238L (2.1GHz - 22C) CPU 140W
Fujitsu Electronics America, Inc.
Intel SILVER 4208 2.10GHz 8C 11M 85W
Need more? Email Us
ECAD model for FUJITSU CD8069503956401-FU - Intel SILVER 4208 2.10GHz 8C 11M 85W
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6150-V5, 2.7 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V40 - Intel Xeon Processor E5-6150-V5, 2.7 GHz
Fujitsu Electronics America, Inc.
INTEL Gold 6258R (2.7GHz - 28C) CPU 205W
Need more? Email Us
ECAD model for FUJITSU CD8069504449301 - INTEL Gold 6258R (2.7GHz - 28C) CPU 205W

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention