Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952744-SDA3000CNBOX
Series *
Ultra Librarian 3D Model Ultra Librarian SDA3000CNBOX CAD Model

Description

The 952744-SDA3000CNBOX is a high-performance microprocessor designed for embedded applications.

  • Series: Series of microprocessors that feature advanced processing capabilities
  • Ideal for: Use in a wide range of applications
  • Clock Speed: 3.0 GHz
  • Compatibility: Compatible with a range of operating systems

You May Also Be Interested in

Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
ECAD model for KC80524KX266256SL32Q
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
NXP / Nexperia
IC MPU MPC82XX 200MHZ 480TBGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Need more? Email Us
ECAD model for XPC8260CZUIHBC
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC
NXP / Nexperia
IC MPU MPC85XX 1.0GHZ 783FCBGA / PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Need more? Email Us
ECAD model for KMPC8541EPXAQF
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention