Products specifications

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD
Series Artix-7
Package Tray
Product Status Active
Programmable Not Verified
Number of LABs/CLBs 5900
Number of Logic Elements/Cells 75520
Total RAM Bits 3870720
Number of I/O 210
Voltage - Supply 0.95V ~ 1.05V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 324-LFBGA, CSPBGA
Supplier Device Package 324-CSPBGA (15x15)
Base Product Number XC7A75
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 846787-XC7A75T-1CSG324C
Ultra Librarian 3D Model Ultra Librarian XC7A75T-1CSG324C CAD Model

Description

The XC7A75T-1CSG324C is an Artix-7 FPGA (Field Programmable Gate Array) from AMD.

  • Series: Artix-7
  • Type: FPGA (Field Programmable Gate Array)
  • Applications: Embedded
  • LABs/CLBs: 5900
  • Logic Elements/Cells: 75520
  • I/O Pins: 210
  • RAM Size: 3870720 bits
  • Voltage Range: 0.95V to 1.05V
  • Package Type: Surface Mount
  • Temperature Range: 0°C to 85°C
  • Status: Active

You May Also Be Interested in

Microchip Technology
IC FPGA 221 I/O 324FBGA
Need more? Email Us
ECAD model for A3PE3000L-1FGG324I
Amd
IC FPGA 106 I/O 238CSBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 106 2764800 52160 238-LFBGA, CSPBGA
Lowest to $170.4546
ECAD model for XC7A50T-L2CPG236E
Amd
IC FPGA 728 I/O 1924FCBGA / Kintex? UltraScale? Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA
Lowest to $2,218.8834
ECAD model for XCKU115-2FLVF1924E
Amd
IC FPGA 516 I/O 1156FCBGA / series Field Programmable Gate Array (FPGA) IC 516 82329600 1143450 1156-BBGA, FCBGA
Lowest to $8,041.2098
ECAD model for XCKU15P-1FFVA1156I
Lattice Semiconductor Corporation
IC FPGA 279 I/O 324CABGA / series Field Programmable Gate Array (FPGA) IC 279 94208 4320 324-LFBGA
Lowest to $38.3031
ECAD model for LCMXO3LF-4300C-5BG324C
Microsemi Corporation
IC FPGA 80 I/O 132QFN / series Field Programmable Gate Array (FPGA) IC 80 18432 1536 132-WFQFN
Lowest to $141.2028
ECAD model for AGL060V5-QNG132
Xilinx Inc.
XA Spartan-3E Automotive | IC FPGA 190 I/O 256FTBGA
Lowest to $67.7704
ECAD model for XA3S1200E-4FTG256Q
Xilinx Inc.
FPGA Spartan®-II Family 100K Gates 2700 Cells 0.18um Technology 2.5V 144-Pin TQFP
Need more? Email Us
ECAD model for XC2S1005TQ144Q
Intel
IC FPGA 384 I/O 896FBGA / series Field Programmable Gate Array (FPGA) IC 384 13284352 190000 896-BBGA, FCBGA
Need more? Email Us
ECAD model for 5AGXBA5D4F31C5G

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $239.3264 $239.3264
2+ $214.5685 $429.1370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,040 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention