EN
  • EN
  • DE

XCV300-4BGG432I

Part No XCV300-4BGG432I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 322970
RoHS Compliant
Win Source Part Number 1186765-XCV300-4BGG432I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV300-4BGG432I CAD Model

Description

The XCV300-4BGG432I is a Virtex series Field-Programmable Gate Array (FPGA) from Xilinx. This FPGA is designed for high-performance, high-density programmable logic applications. It offers a flexible and powerful platform for implementing a wide range of digital circuits and systems.

Applications:

  • Telecommunications: Used in networking equipment for data processing and routing.
  • Data Acquisition Systems: Employed for high-speed data capture and processing.
  • Image Processing: Used in video processing and image recognition systems.
  • Industrial Control: Found in automation systems requiring real-time processing.
  • Aerospace and Defense: Utilized in avionics and military applications for signal processing and control.

Features:

  • System-Level Features: Advanced system features deliver high performance and flexible design capabilities.
  • Select-RAM Memory: On-chip block RAM provides high-speed memory storage.
  • Clock Management: Digital Clock Manager (DCM) provides clock synthesis and management capabilities.
  • Flexible I/O: Supports a wide range of I/O standards for interfacing with various external devices.
  • On-Chip Debugging: Integrated debugging tools for simplified design verification.

Benefits:

  • High Performance: Enables the implementation of complex algorithms and high-speed data processing.
  • Design Flexibility: Allows for customization and adaptation to specific application requirements.
  • Reduced Time-to-Market: Programmable logic enables faster prototyping and development cycles.
  • Cost-Effectiveness: Reduces the need for custom ASIC development, lowering overall system costs.
  • Reconfigurability: Can be reprogrammed to adapt to changing requirements or new functionalities.

Additional Details:

The XCV300-4BGG432I is packaged in a 432-pin Ball Grid Array (BGA) for high-density mounting. It operates over a specific voltage range, typically around 2.5V, and has strict power consumption requirements. The specific speed grade is indicated by the "-4" designation. Designers must carefully consider these factors when integrating the FPGA into their system. This specific device has 300,000 typical gates available.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $170.5883 $170.5883
2+ $152.9412 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 191 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess