Products specifications

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HCT
Package Tape & Reel (TR)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HCT138
Other Names 2156-SN74HCT138PWT,2156-SN74HCT138PWT-TITR,SN74HCT138PWTG4,TEXTISSN74HCT138PWT,SN74HCT138PWTE4,SN74HCT138PWTG4,SN74HCT138PWTE4
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256579-SN74HCT138PWT
Ultra Librarian 3D Model Ultra Librarian SN74HCT138PWT CAD Model

Description

Product Overview: SN74HCT138PWT

The SN74HCT138PWT is a high-performance integrated circuit from Texas Instruments, designed to provide efficient and reliable 3-to-8 line decoding/demultiplexing functionality. This versatile IC is an essential component for various digital applications where address decoding or data routing is required.

Key Features

  • Logic Family: The device belongs to the HCT (High-speed CMOS, TTL-compatible) logic family, ensuring compatibility with TTL logic levels while offering the speed of CMOS technology.
  • Operating Voltage: It operates at a broad voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V systems and providing a margin for power supply variations.
  • Decoding Capability: The IC can decode a 3-bit binary input to one of eight output lines, making it ideal for memory chip selection, I/O port addressing, and other decoding applications.
  • Multiple Enable Inputs: It features two active-low and one active-high enable inputs to facilitate easy expansion or cascading of multiple decoders for larger decoding arrays.
  • High Fan-out: The outputs can drive up to 10 LSTTL loads, providing the capability to interface with multiple devices or inputs simultaneously.
  • Package Type: The SN74HCT138PWT comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, which is beneficial for space-constrained applications.

Applications

The versatility of the SN74HCT138PWT makes it well-suited for a wide range of applications, including:

  • Memory chip selection in computing systems
  • I/O port addressing for microcontrollers and microprocessors
  • Control logic for multiplexers and demultiplexers
  • Function generation in signal processing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74HCT138PWT is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring reliable performance in a variety of operating conditions.

In conclusion, the SN74HCT138PWT from Texas Instruments is a robust and versatile decoder that provides a reliable solution for digital decoding and demultiplexing needs across a multitude of applications.

You May Also Be Interested in

Texas Instruments
8 BIT FET BUS SWITCH 2.5V/3.3 V LOW VOLTAGE HIGH BANDWIDTH BUS SWITCH
Lowest to $0.9571
ECAD model for SN74CB3Q3244RGYR
Microchip Technology
ULTRA-LOW JITTER 2 × 2 CROSSPOINT SWITCH w/CML OUTPUTS AND INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 2X2 16MLF
Lowest to $16.7637
ECAD model for SY58023UMI
STMicroelectronics
IC SWITCH SPDT SOT23-6 / 1 Circuit IC Switch 2:1 4Ohm SOT-23-6
Need more? Email Us
ECAD model for STG719CTR
Microchip Technology
SATA/SAS ACTIVE/ACTIVE MUX WITH
Lowest to $8.6632
ECAD model for PM8305-LGI
Microchip Technology
Precision Low Power Differential 2:1 LVPECL MUX with Internal Termination | IC MUX 2:1 LVPECL DIFF LP 16-MLF
Lowest to $5.8432
ECAD model for SY89852UMG
Diodes Incorporated
IC MUX/DEMUX 4 X 2:1 16TSSOP
Lowest to $0.7824
ECAD model for PI3CH480LE
Maxim Integrated
Analog Switch Dual SPST 8-Pin uMAX T/R
Need more? Email Us
ECAD model for MAX4575EUA+T
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 20PLCC
Need more? Email Us
ECAD model for MC10H174FNR2G
Microchip Technology
SMALL FORM FACTOR SATA/SAS ACTIV
Lowest to $15.8005
ECAD model for PM8303A-WGI

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3879 $56.2455
355+ $0.3183 $112.9965
545+ $0.3083 $168.0235
755+ $0.2984 $225.2920
975+ $0.2885 $281.2875
1,300+ $0.2586 $336.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,700 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention