EN
  • EN
  • DE

XCCACE-TQ144I

Part No XCCACE-TQ144I
Manufacturer Amd
Catalog Memory - Controllers
Description IC ACE CONTROLLER CHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr AMD
Package Tray
Product Status Obsolete
Controller Type CompactFlash
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Base Product Number XCCACE
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 939707-XCCACE-TQ144I
Ultra Librarian 3D Model Ultra Librarian XCCACE-TQ144I CAD Model

Description

The XCCACE-TQ144I is a memory controller integrated circuit designed for CompactFlash applications.

  • Manufacturer: AMD
  • Voltage Range: 2.25V to 3.6V
  • Mounting: surface mountable
  • Package: 144-LQFP
  • ECCN: EAR99
  • MSL Level: 3
  • Status: obsolete

You May Also Be Interested in

National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Cypress Semiconductor Corp
USB
Need more? Email Us
Intel
MULTIFUNCTION PERIPHERAL PBGA421
Lowest to $12.9320
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Lowest to $39.1695
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
Intel
82801 - I/O CONTROLLER HUB
Need more? Email Us
Maxim Integrated
IC CONTROLLER NV 8-SOIC
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess