EN
  • EN
  • DE

Z8530H-4DC

Part No Z8530H-4DC
Manufacturer Amd
Catalog Custom Parts (U - Z)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1199060-Z8530H-4DC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z8530H-4DC CAD Model

Description

The Z8530H-4DC is a Serial Communication Controller (SCC) manufactured by AMD (formerly Zilog). It's a versatile chip designed to manage synchronous and asynchronous serial communication protocols, commonly used in various data communication systems.

Applications

  • Communication Systems: Used in modems, routers, and other network communication devices.
  • Industrial Control Systems: Employed in industrial automation equipment for serial communication between devices.
  • Embedded Systems: Integrated into embedded systems requiring serial communication interfaces.
  • Computer Peripherals: Utilized in serial printers, scanners, and other computer peripherals.
  • Data Acquisition Systems: Used in data acquisition systems for collecting and transmitting data.

Features

  • Two Independent Serial Channels: Provides two independent channels for simultaneous serial communication.
  • Synchronous and Asynchronous Modes: Supports both synchronous and asynchronous communication protocols.
  • Programmable Baud Rate Generator: Allows for flexible configuration of baud rates.
  • DMA Support: Supports Direct Memory Access (DMA) for efficient data transfer.
  • Interrupt Handling: Provides interrupt capabilities for efficient event handling.

Benefits

  • Versatile Communication Interface: Supports a wide range of serial communication protocols and applications.
  • Efficient Data Transfer: DMA support enables high-speed data transfer between the SCC and memory.
  • Flexible Configuration: Programmable baud rate generator allows for adapting to different communication requirements.
  • Reduced CPU Load: Offloads serial communication tasks from the CPU, improving system performance.
  • Reliable Operation: Provides robust error detection and correction mechanisms.

Additional Details

The Z8530H-4DC typically operates from a 5V power supply and is available in a through-hole package. It supports various serial communication standards, including UART, HDLC, and SDLC. The programmable baud rate generator allows for setting custom baud rates to match specific communication requirements. The DMA support enables efficient data transfer without requiring continuous CPU intervention. The 'H' likely indicates a specific temperature range or packaging type, and the '4DC' may refer to a particular speed grade or manufacturing revision.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Zarlink
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess