EN
  • EN
  • DE

VN5E160MJTR

Part No VN5E160MJTR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842021-VN5E160MJTR
Ultra Librarian 3D Model Ultra Librarian VN5E160MJTR CAD Model

Description

The VN5E160MJTR from STMicroelectronics is a state-of-the-art automotive-grade power MOSFET, designed to deliver high-efficiency power management and control within a compact surface-mount package. This product is part of the VIPower M0-5 family, which is renowned for its robustness and reliability in harsh automotive environments.

Key Features

  • High Current Capability: The VN5E160MJTR is capable of handling significant current loads, making it suitable for driving high-power devices in automotive applications.
  • Thermal Protection: With built-in thermal shutdown, the device ensures safe operation by preventing overheating, which is critical in the fluctuating temperatures of automotive environments.
  • Load Dump Protection: The device is designed to withstand the transient voltage spikes typically seen in automotive power systems, providing additional reliability and longevity.
  • Single Channel: This component integrates a single channel, which simplifies the design and reduces the footprint on the PCB.
  • Low Standby Power Consumption: The VN5E160MJTR is optimized for low standby power, contributing to the overall energy efficiency of the system it's integrated into.

Applications

The VN5E160MJTR is ideal for a variety of high-performance applications within the automotive sector, including:

  • Automotive lighting systems
  • Engine control units
  • Body control modules
  • Power distribution systems

Product Specifications

The VN5E160MJTR operates within a voltage range of 5.5V to 36V, making it versatile for use in a wide range of automotive electrical systems. It is housed in a PowerSSO-12 package, which offers a compact footprint while still providing excellent thermal performance and power dissipation. The product is fully compliant with automotive industry standards, including AEC-Q100 qualification, ensuring its reliability and quality for automotive applications.

Conclusion

Overall, the VN5E160MJTR from STMicroelectronics is a robust and reliable choice for automotive designers looking to implement efficient power management solutions. Its combination of high-current handling, thermal protection, and compliance with automotive standards make it an excellent choice for a wide range of demanding applications.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess