EN
  • EN
  • DE

LTTH806SDFW

Part No LTTH806SDFW
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828773-LTTH806SDFW
Ultra Librarian 3D Model Ultra Librarian LTTH806SDFW CAD Model

Description

The Linear Technology LTTH806SDFW is a high-performance, low-dropout linear regulator designed for space-constrained applications. This regulator features a wide input voltage range, excellent transient response, and low quiescent current, making it an ideal choice for portable devices, industrial controls, and automotive systems.

Key Features

  • Wide Input Voltage Range: The LTTH806SDFW operates over a broad input voltage range, accommodating various power sources and fluctuations, ensuring consistent performance across diverse operating conditions.
  • Low Dropout Voltage: This regulator maintains efficiency with a low dropout voltage, minimizing power loss and heat generation, which is critical for battery-powered applications.
  • High Output Current: Capable of delivering a high output current, the LTTH806SDFW can power a wide array of components, from microprocessors to peripheral devices.
  • Fast Transient Response: The device's fast transient response ensures stable voltage levels during rapid changes in load, protecting sensitive electronic components.
  • Low Quiescent Current: Its low quiescent current helps to prolong battery life in portable devices, making it an energy-efficient solution.
  • Thermal Protection: Built-in thermal protection safeguards the regulator and the overall system from the risks associated with overheating.
  • Adjustable Output Voltage: The output voltage of the LTTH806SDFW can be adjusted to meet the needs of specific applications, offering design flexibility.

Applications

The LTTH806SDFW is versatile and can be used in a variety of applications. Its reliability and robustness make it suitable for mission-critical environments such as automotive electronics, while its energy efficiency is ideal for battery-operated devices like handheld instruments. Additionally, its precision and stability are advantageous for sensitive applications such as medical devices and communication equipment.

Conclusion

In summary, the Linear Technology LTTH806SDFW is a versatile and reliable linear regulator that offers a combination of features making it suitable for a wide range of applications. With its high performance and design flexibility, it stands as an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess