Products specifications Report Issue?

Category Circuit Protection - Inrush Current Limiters (ICL)
Mfr Ametherm
Series SURGE-GARD™
Package Bulk
Product Status Active
R @ 25°C 60 Ohms
Tolerance ±10%
Current - Steady State Max 1.5 A
R @ Current 1 Ohms
Diameter 0.600" (15.24mm)
Lead Spacing 0.310" (7.87mm)
Approval Agency CSA, UR
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 665569-SG16
Ultra Librarian 3D Model Ultra Librarian SG16 CAD Model

Description

The 665569-SG16 is a circuit protection component from the SURGE-GARD™ series by Ametherm.

  • Series: SURGE-GARD™
  • Function: Inrush Current Limiter (ICL)
  • Tolerance: ±10%
  • Lead Spacing: 0.310" (7.87mm)
  • Diameter: 0.600" (15.24mm)
  • Steady State Maximum Current: 1.5 A
  • Resistance @ 25°C: 60 Ohms
  • R @ Current: 1 Ohm
  • Approvals: CSA and UR
  • Package: Bulk
  • Standard Package: 500 pcs

You May Also Be Interested in

EPCOS (TDK)
ICL 15 OHM 20% 3A 15MM / Inrush Current Limiter 15 Ohms ±20% 3 A 0.591" (15.00mm)
Lowest to €0.3671
ECAD model for B57237S0150M000
EPCOS (TDK)
ICL 2.5 OHM 20% 5.2A 9.5MM
Need more? Email Us
ECAD model for B57235S0259M000
Murata Electronics North America
ICL 47 OHM 25% 27A 22MM / Inrush Current Limiter 47 Ohms ±25% 27 A 0.866" (22.00mm)
Lowest to €2.6751
ECAD model for PTGL20AS470H0D02BZ
EPCOS (TDK)
THERMISTOR NTC 5OHM 2900K
Lowest to €0.4837
ECAD model for B57234S0509M000
Songtian Electronics Co., LTD.
ICL 2.5 OHM 20% 6A 13MM
Need more? Email Us
ECAD model for MF132R506M4EP0CST0
EPCOS (TDK)
ICL 4 OHM 20% 21MM
Lowest to €3.0240
ECAD model for B57364S0409M000
Ametherm
ICL 1 OHM 15% 20A 22.86MM
Lowest to €2.1887
ECAD model for SG100
Cantherm
ICL 5 OHM 20% 12A 20MM
Lowest to €0.5361
ECAD model for MF73T-1 5/12
EPCOS (TDK)
ICL 1 OHM 20% 20A 26MM / Inrush Current Limiter 1 Ohms ±20% 20 A 1.024" (26.00mm)
Lowest to €1.0844
ECAD model for B57464S0109M000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention