Products specifications Report Issue?

Access Time 55 ns
Mounting SMD (SMT)
Case / Package PDIP
Height 4.039 mm
Length 42.04 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 128 kB
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Pins 32
Number of Words 128000
RoHS Non-Compliant
Width 13.894 mm
Win Source Part Number 995014-A29010A-55F
Categories OEM Parts(A-B)
Manufacturer Amic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A29010A-55F CAD Model

Description

The Amic 995014-A29010A-55F is an electronic component that has a memory size of 128 kB and a number of words of 128000.

  • Memory Size: 128 kB
  • Number of Words: 128000
  • Mounting: SMD (SMT)
  • Number of Pins: 32
  • Supply and Demand Status: Shortage
  • Manufacturer: Amic
  • Win Source Part Number: 995014-A29010A-55F
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91D1-22-15-1-C-HE300
Need more? Email Us
ECAD model for AAA8641-00
Kemet
75 Pf 0 Vdcv Box Rohs-no
Need more? Email Us
ECAD model for A72MF0075AA00J
TE Connectivity
Need more? Email Us
ECAD model for AAA2154-00
Siemens
Siemens, A6X30138403
Need more? Email Us
ECAD model for A6X30138403 | 3SU10307BF100AA0-ZY15
TE Connectivity
Need more? Email Us
ECAD model for AAD4352-00
ADI Electronics
Need more? Email Us
ECAD model for A705NFT330
Rochester Electronics
IC Microprocessor 64-BIT Cm
Need more? Email Us
ECAD model for A80860XR40
Intel
Need more? Email Us
ECAD model for A78408-008
TE Connectivity
Need more? Email Us
ECAD model for AAC5648-00

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5454 $61.0908
5+ $25.0629 $125.3145
7+ $24.2797 $169.9579
10+ $23.4965 $234.9650
13+ $22.7133 $295.2729
17+ $20.3636 $346.1812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 802 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention