EN
  • EN
  • DE

HM2P09PD5111N9

Part No HM2P09PD5111N9
Manufacturer Amphenol FCI
Catalog Backplane Connectors
Description CONN HEADER 77POS 2MM PRESS-FIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amphenol ICC (FCI)
Packaging Tray
Part Status Obsolete (End Of Life)
Connector Type Header, Male Pins
Connector Style C 11
Number of Positions 77 (55 + 22 Ground)
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 5 + 2
Mounting Style Through Hole
Termination Press-Fit
Contact Finish Gold
Contact Finish Thickness Flash
Current Rating (Amps) 1.5A
Voltage Rating 750Vrms
Temperature Range - Operating -55°C ~ 125°C
Features Board Guide
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812213-HM2P09PD5111N9
Ultra Librarian 3D Model Ultra Librarian HM2P09PD5111N9 CAD Model

Description

The HM2P09PD5111N9 from Amphenol FCI is a 77-position header connector with male pins and a 2.00mm pitch. It is part of the Hard Metric Connectors family and is designed for use in a variety of applications, including industrial automation, telecommunications, and data communications.

The HM2P09PD5111N9 connector features a durable thermoplastic housing and gold-plated contacts for reliable performance. It is also RoHS compliant and halogen free.

Features:

  • 77 positions
  • Male pins
  • 2.00mm pitch
  • Thermoplastic housing
  • Gold-plated contacts
  • RoHS compliant
  • Halogen free

Applications:

  • Industrial automation
  • Telecommunications
  • Data communications
  • Consumer electronics
  • Medical devices
  • Aerospace and defense

Benefits:

  • Durable and reliable construction
  • High-quality materials
  • Easy to assemble and disassemble
  • RoHS compliant and halogen free

Specifications:

  • Connector type: Header
  • Number of positions: 77
  • Pin type: Male
  • Pitch: 2.00mm
  • Housing material: Thermoplastic
  • Contact material: Brass
  • Contact plating: Gold
  • Current rating: 1.0A per pin
  • Voltage rating: 250V
  • Operating temperature range: -40°C to +85°C

How to use the HM2P09PD5111N9 connector:

The HM2P09PD5111N9 connector is a through-hole connector, meaning that the pins are inserted through the holes in the PCB and then soldered in place. To use the connector, simply align the pins with the corresponding holes on the PCB and solder the pins in place.

Additional information:

The HM2P09PD5111N9 connector is available in a variety of mating connector options, including sockets, plugs, and cable assemblies. It is also available in a variety of other pin configurations.

For more information on the HM2P09PD5111N9 connector, please visit the Amphenol FCI website.

Example applications:

  • The HM2P09PD5111N9 connector can be used to connect a variety of electronic devices, such as sensors, actuators, and controllers.
  • It can also be used to connect data and power cables to electronic devices.
  • In the industrial automation industry, the HM2P09PD5111N9 connector can be used to connect PLCs to sensors, actuators, and other devices.
  • In the telecommunications industry, the HM2P09PD5111N9 connector can be used to connect network switches and routers.
  • In the data communications industry, the HM2P09PD5111N9 connector can be used to connect server blades and other devices in data centers.

Conclusion:

The HM2P09PD5111N9 from Amphenol FCI is a versatile and reliable connector that can be used in a variety of applications. It is durable, easy to use, and RoHS compliant.

You May Also Be Interested in

TE Connectivity
CONTACT SOCKET POWER GOLD
Need more? Email Us
TE Connectivity
CONN GUIDE PIN M4 X 7-6G
Need more? Email Us
TE Connectivity
CONN SHIELD 14POS 1PC LONG
Need more? Email Us
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN JACKSCREW LONG-LONG MALE
Need more? Email Us
TE Connectivity
CONN 104POS BLUE PNL MNT
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 20POS SIDE
Need more? Email Us
TE Connectivity
CONN PLUG HSG DRAWER 4POS BLK
Need more? Email Us
Amphenol
5 ROW GUIDE RECEPT.HSG-PRS PEG
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3900 $55.6000
90+ $1.1406 $102.6540
140+ $1.1049 $154.6860
190+ $1.0693 $203.1670
245+ $1.0336 $253.2320
325+ $0.9267 $301.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 436 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess