EN
  • EN
  • DE

10-101960-123

Part No 10-101960-123
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors - Accessories
Description CONN CAP #12
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Mfr Amphenol Industrial Operations
Package Box
Product Status Active
Accessory Type Cap (Cover), Dust
Base Product Number 10-101960
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 420049-10-101960-123
Ultra Librarian 3D Model Ultra Librarian 10-101960-123 CAD Model

Description

The 420049-10-101960-123 is a cap (cover) accessory designed for use with circular connectors.

  • Accessory Type: Cap (Cover)
  • Application: Circular Connectors
  • Function: Dust Protection
  • Package: Box
  • Quantity: 1 pcs
  • Warning: California Prop 65
  • Status: Active
  • Manufacturer: Amphenol Industrial Operations

You May Also Be Interested in

LEMO
CONN STRAIN RELIEF YELLOW
Need more? Email Us
LEMO
CONN STRAIN RELIEF ORANGE
Need more? Email Us
LEMO
CONN STRAIN RELIEF GRAY
Need more? Email Us
LEMO
CONN STRAIN RELIEF GRAY
Need more? Email Us
LEMO
CONN STRAIN RELIEF WHITE
Need more? Email Us
LEMO
CONN STRAIN RELIEF GRAY
Need more? Email Us
Amphenol PCD
JAMMS27501 - PLUG, CAD
Need more? Email Us
Hirose Electric Co Ltd
CONN DUST COVER 15
Need more? Email Us
Phoenix Contact
CONN SEALING COVER M8 BLACK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess